Helix Linear Technologies, Inc. ACME Nut AR-216

Description
Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . AR-216
Description
Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . AR-216

Suppliers

Company
Product
Description
Supplier Links
ACME Nut - AR-216 - Reid Supply
Norton Shores, MI, United States
ACME Nut
AR-216
ACME Nut AR-216
Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . AR-216

Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options.


. AR-216

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Lead Screws and ACME Screws
Product Number AR-216
Product Name ACME Nut
Component Type Nut Only
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M2 x 0,2 x L1 - Lead Screw Series M2 x 0,2 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0787 inch (2 mm)
View Details
ACME Flanges - A206208-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.6250 inch (15.87 mm)
Screw Lead 0.2500 inches per turn (1.57 turns per cm)
View Details
Feed Screw - Lead Screw - CT8T+1000L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.9449 inch (24 mm)
View Details
Lead Screws - 8625281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.4724 inch (12 mm)
View Details