Helix Linear Technologies, Inc. ACME Nut AR-201

Description
Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . AR-201
Description
Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . AR-201

Suppliers

Company
Product
Description
Supplier Links
ACME Nut - AR-201 - Reid Supply
Norton Shores, MI, United States
ACME Nut
AR-201
ACME Nut AR-201
Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . AR-201

Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options.


. AR-201

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Lead Screws and ACME Screws
Product Number AR-201
Product Name ACME Nut
Component Type Nut Only
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M1,6 x 0,35 x L1 - Lead Screw Series M1,6 x 0,35 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0630 inch (1.6 mm)
View Details
Feed Screw - Lead Screw - CS32T+2000L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.2362 inch (6 mm)
View Details
ACME Flanges - A207508-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.7500 inch (19.05 mm)
Screw Lead 0.2500 inches per turn (1.57 turns per cm)
View Details
Lead Screws - 8625307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.3937 inch (10 mm)
View Details