THK America, Inc. Feed Screw - Lead Screw CT17T+500L

Description
Shaft for DCMA/DCMB Nut. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
Shaft for DCMA/DCMB Nut. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Screw - Lead Screw - CT17T+500L - THK America, Inc.
Schaumburg, IL, USA
Feed Screw - Lead Screw
CT17T+500L
Feed Screw - Lead Screw CT17T+500L
Shaft for DCMA/DCMB Nut. More detailed specifications are available in our digital catalog.

Shaft for DCMA/DCMB Nut. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Lead Screws and ACME Screws
Product Number CT17T+500L
Product Name Feed Screw - Lead Screw
Screw Type Lead Screw
Unlock Full Specs
to access all available technical data

Similar Products

Feed Screw - Lead Screw - DC50 - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.3150 inch (8 mm)
View Details
Feed Screw - Lead Screw - CS20T+1500L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.1575 inch (4 mm)
View Details
Feed Screw - Lead Screw - DC22 - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.1969 inch (5 mm)
View Details
Feed Screw - Lead Screw - CS14T+500L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.1181 inch (3 mm)
View Details