Heinkel USA Termomix® Paddle Dryer / Reactor TM 10000

Description
TM 1500 - TM 40000 Termomix® Paddle Dryer / Reactor The Termomix® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer. The agitator is supported on both ends providing excellent mixing characteristics, with externally interchangeable stuffing boxes or mechanical seals. Economic and robust multipurpose machine well suited for heavy industrial applications. Economic, robust multipurpose machine for heavy industrial applications. Suitable for use as mixer, reactor, precipitator and dryer, for vacuum and /or for pressure applications as per the requirements. Calculation, design and manufacture in accordance with ASME pressure vessel code, Section VIII, with U-Stamp and /or Pressure Equipment Directive (PED) 97/ 23/ EC. Large heating area resulting in an outstanding heat transfer rate by heating the vessel walls, the vessel covers as well as the agitator shaft and arms. Shaft sealing with stuffing boxes, externally interchangeable liquid lubricated double mechanical seals optional. Good discharge characteristics due to narrow agitator to wall clearances and a special agitator blade design. Special properties for the customer's benefit Calculation, design and manufacture in compliance with ASME pressure vessel code, Section VIII, with U-Stamp and/or Pressure Equipment Directive (PED) 97/23/EC EG type examination certification 03ATEX0246X in accord with PED 94/9/EG or with UL-approved electrical components for operations in class 1, division 1 or 2, group C & D environments Shaft sealing with stuffing boxes or with liquid lubricated double mechanical seals, externally interchangeable Sampler valve Pre-piping on terminal box, made of stainless steel Options Double mechanical seal, externally interchangeable, non-contacting gas-lubricated or liquid-lubricated seal Product wetted surfaces mirror polished Chopper, or blank nozzle for later installation of choppers CIP-System autonomic PLC control or connected to PMSX
Description
TM 1500 - TM 40000 Termomix® Paddle Dryer / Reactor The Termomix® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer. The agitator is supported on both ends providing excellent mixing characteristics, with externally interchangeable stuffing boxes or mechanical seals. Economic and robust multipurpose machine well suited for heavy industrial applications. Economic, robust multipurpose machine for heavy industrial applications. Suitable for use as mixer, reactor, precipitator and dryer, for vacuum and /or for pressure applications as per the requirements. Calculation, design and manufacture in accordance with ASME pressure vessel code, Section VIII, with U-Stamp and /or Pressure Equipment Directive (PED) 97/ 23/ EC. Large heating area resulting in an outstanding heat transfer rate by heating the vessel walls, the vessel covers as well as the agitator shaft and arms. Shaft sealing with stuffing boxes, externally interchangeable liquid lubricated double mechanical seals optional. Good discharge characteristics due to narrow agitator to wall clearances and a special agitator blade design. Special properties for the customer's benefit Calculation, design and manufacture in compliance with ASME pressure vessel code, Section VIII, with U-Stamp and/or Pressure Equipment Directive (PED) 97/23/EC EG type examination certification 03ATEX0246X in accord with PED 94/9/EG or with UL-approved electrical components for operations in class 1, division 1 or 2, group C & D environments Shaft sealing with stuffing boxes or with liquid lubricated double mechanical seals, externally interchangeable Sampler valve Pre-piping on terminal box, made of stainless steel Options Double mechanical seal, externally interchangeable, non-contacting gas-lubricated or liquid-lubricated seal Product wetted surfaces mirror polished Chopper, or blank nozzle for later installation of choppers CIP-System autonomic PLC control or connected to PMSX

Suppliers

Company
Product
Description
Supplier Links
Termomix® Paddle Dryer / Reactor - TM 10000 - Heinkel USA
Swedesboro, NJ, USA
Termomix® Paddle Dryer / Reactor
TM 10000
Termomix® Paddle Dryer / Reactor TM 10000
TM 1500 - TM 40000 Termomix® Paddle Dryer / Reactor The Termomix® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer. The agitator is supported on both ends providing excellent mixing characteristics, with externally interchangeable stuffing boxes or mechanical seals. Economic and robust multipurpose machine well suited for heavy industrial applications. Economic, robust multipurpose machine for heavy industrial applications. Suitable for use as mixer, reactor, precipitator and dryer, for vacuum and /or for pressure applications as per the requirements. Calculation, design and manufacture in accordance with ASME pressure vessel code, Section VIII, with U-Stamp and /or Pressure Equipment Directive (PED) 97/ 23/ EC. Large heating area resulting in an outstanding heat transfer rate by heating the vessel walls, the vessel covers as well as the agitator shaft and arms. Shaft sealing with stuffing boxes, externally interchangeable liquid lubricated double mechanical seals optional. Good discharge characteristics due to narrow agitator to wall clearances and a special agitator blade design. Special properties for the customer's benefit Calculation, design and manufacture in compliance with ASME pressure vessel code, Section VIII, with U-Stamp and/or Pressure Equipment Directive (PED) 97/23/EC EG type examination certification 03ATEX0246X in accord with PED 94/9/EG or with UL-approved electrical components for operations in class 1, division 1 or 2, group C & D environments Shaft sealing with stuffing boxes or with liquid lubricated double mechanical seals, externally interchangeable Sampler valve Pre-piping on terminal box, made of stainless steel Options Double mechanical seal, externally interchangeable, non-contacting gas-lubricated or liquid-lubricated seal Product wetted surfaces mirror polished Chopper, or blank nozzle for later installation of choppers CIP-System autonomic PLC control or connected to PMSX

TM 1500 - TM 40000

Termomix® Paddle Dryer / Reactor

The Termomix® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer.

The agitator is supported on both ends providing excellent mixing characteristics, with externally interchangeable stuffing boxes or mechanical seals.

Economic and robust multipurpose machine well suited for heavy industrial applications.

  • Economic, robust multipurpose machine for heavy industrial applications.
  • Suitable for use as mixer, reactor, precipitator and dryer, for vacuum and /or for pressure applications as per the requirements.
  • Calculation, design and manufacture in accordance with ASME pressure vessel code, Section VIII, with U-Stamp and /or Pressure Equipment Directive (PED) 97/ 23/ EC.
  • Large heating area resulting in an outstanding heat transfer rate by heating the vessel walls, the vessel covers as well as the agitator shaft and arms.
  • Shaft sealing with stuffing boxes, externally interchangeable liquid lubricated double mechanical seals optional.
  • Good discharge characteristics due to narrow agitator to wall clearances and a special agitator blade design.

Special properties for the customer's benefit

  • Calculation, design and manufacture in compliance with ASME pressure vessel code, Section VIII, with U-Stamp and/or Pressure Equipment Directive (PED) 97/23/EC
  • EG type examination certification 03ATEX0246X in accord with PED 94/9/EG or with UL-approved electrical components for operations in class 1, division 1 or 2, group C & D environments
  • Shaft sealing with stuffing boxes or with liquid lubricated double mechanical seals, externally interchangeable
  • Sampler valve
  • Pre-piping on terminal box, made of stainless steel

Options

  • Double mechanical seal, externally interchangeable, non-contacting gas-lubricated or liquid-lubricated seal
  • Product wetted surfaces mirror polished
  • Chopper, or blank nozzle for later installation of choppers
  • CIP-System
  • autonomic PLC control or connected to PMSX
Supplier's Site

Technical Specifications

  Heinkel USA
Product Category Process Dryers
Product Number TM 10000
Product Name Termomix® Paddle Dryer / Reactor
Equipment Type Paddle / Agitator Dryer; Vacuum Dryer
Applications / Materials Handled Free Flowing Powders / Granules; Slurries
Temperature 14 to 304 F (-10 to 151 C)
Unlock Full Specs
to access all available technical data

Similar Products

CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Equipment Type Belt Conveyor Dryer
View Details
Econo Model Quick Silver® Flash Dryer - ECO1820.240 - Intek Corporation
Specs
Equipment Type Flash / Pneumatic Dryer
Applications / Materials Handled Bulk Materials / Briquettes (optional feature); Free Flowing Powders / Granules (optional feature); Webs / Continuous Sheets (optional feature); Abrasives / Ceramics (optional feature); Construction Materials / Cement (optional feature); Foods / Grains (optional feature); Metallurgical (optional feature); Suitable for drying paints or coatings (optional feature); Pulp and Paper (optional feature); Pharmaceutical (optional feature); Polymers / Molding (optional feature)
Energy Output / Consumption 3200 W
View Details
Vertical Cuttings Dryer -  - GN Solids control Co., Ltd.
GN Solids control Co., Ltd.
Specs
Applications / Materials Handled Slurries; Drill Cuttings
Feed Rate / Continuous Capacity 667 to 1667 lbs/min (18.14 to 45.35 metric tons/hr)
View Details
IPA VaporDryer -  - JST Manufacturing, Inc.
JST Manufacturing, Inc.
View Details