Lumina Power, Inc. Xenon Short-Arc Lamp Power Supply XLB-2500

Description
Lumina Power offers the most complete selection of short-arc lamp power supplies / xenon arc lamp power supplies available. With arc lamp power supply models from 150W to over 7kW we have arc lamp power supplies for lamps offered by all major manufacturers worldwide. Both models feature active power factor correction (single phase models) or universal 3 phase mains at 5kW and up. Compact switchmode design reduces size and improves the ripple spec to less and 0.5% on all models. The XLB series lamp ballasts are offered in 7 sizes from 150 to 6000 watts and are constant current sources designed for precision operation of short-arc Xenon lamps. The MLB series Mercury lamp ballasts are offered in 5 sizes from 650 to 7000 watts. Features Xenon lamp Power Supplies available from 150 to 6000 watts Mercury lamp power supplies from 650 to 7000 watts Low Ripple output: 0.5%, Low RFI/EMI Advanced “Short-Pulse” Igniters for reduced electrode wear Single phase models feature active power factor correction 200 to 440 VAC 3 phase models for all world mains voltages
Datasheet
Description
Lumina Power offers the most complete selection of short-arc lamp power supplies / xenon arc lamp power supplies available. With arc lamp power supply models from 150W to over 7kW we have arc lamp power supplies for lamps offered by all major manufacturers worldwide. Both models feature active power factor correction (single phase models) or universal 3 phase mains at 5kW and up. Compact switchmode design reduces size and improves the ripple spec to less and 0.5% on all models. The XLB series lamp ballasts are offered in 7 sizes from 150 to 6000 watts and are constant current sources designed for precision operation of short-arc Xenon lamps. The MLB series Mercury lamp ballasts are offered in 5 sizes from 650 to 7000 watts. Features Xenon lamp Power Supplies available from 150 to 6000 watts Mercury lamp power supplies from 650 to 7000 watts Low Ripple output: 0.5%, Low RFI/EMI Advanced “Short-Pulse” Igniters for reduced electrode wear Single phase models feature active power factor correction 200 to 440 VAC 3 phase models for all world mains voltages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xenon Short-Arc Lamp Power Supply - XLB-2500 - Lumina Power, Inc.
Bradford, MA, USA
Xenon Short-Arc Lamp Power Supply
XLB-2500
Xenon Short-Arc Lamp Power Supply XLB-2500
Lumina Power offers the most complete selection of short-arc lamp power supplies / xenon arc lamp power supplies available. With arc lamp power supply models from 150W to over 7kW we have arc lamp power supplies for lamps offered by all major manufacturers worldwide. Both models feature active power factor correction (single phase models) or universal 3 phase mains at 5kW and up. Compact switchmode design reduces size and improves the ripple spec to less and 0.5% on all models. The XLB series lamp ballasts are offered in 7 sizes from 150 to 6000 watts and are constant current sources designed for precision operation of short-arc Xenon lamps. The MLB series Mercury lamp ballasts are offered in 5 sizes from 650 to 7000 watts. Features Xenon lamp Power Supplies available from 150 to 6000 watts Mercury lamp power supplies from 650 to 7000 watts Low Ripple output: 0.5%, Low RFI/EMI Advanced “Short-Pulse” Igniters for reduced electrode wear Single phase models feature active power factor correction 200 to 440 VAC 3 phase models for all world mains voltages

Lumina Power offers the most complete selection of short-arc lamp power supplies / xenon arc lamp power supplies available. With arc lamp power supply models from 150W to over 7kW we have arc lamp power supplies for lamps offered by all major manufacturers worldwide. Both models feature active power factor correction (single phase models) or universal 3 phase mains at 5kW and up. Compact switchmode design reduces size and improves the ripple spec to less and 0.5% on all models.

The XLB series lamp ballasts are offered in 7 sizes from 150 to 6000 watts and are constant current sources designed for precision operation of short-arc Xenon lamps. The MLB series Mercury lamp ballasts are offered in 5 sizes from 650 to 7000 watts.

Features

  • Xenon lamp Power Supplies available from 150 to 6000 watts
  • Mercury lamp power supplies from 650 to 7000 watts
  • Low Ripple output: 0.5%, Low RFI/EMI
  • Advanced “Short-Pulse” Igniters for reduced electrode wear
  • Single phase models feature active power factor correction
  • 200 to 440 VAC 3 phase models for all world mains voltages
Supplier's Site Datasheet

Technical Specifications

  Lumina Power, Inc.
Product Category Power Supplies
Product Number XLB-2500
Product Name Xenon Short-Arc Lamp Power Supply
Type DC Power Supply; Short-Arc Lamp
Form Factor Desktop / Free Standing; Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 35.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 32/P - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 32.0 volts
View Details
1000W, High Input Voltage,  Industrial, AC-DC Power Supply with PFC-input - PFHI 1K-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Industrial Applications
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details