The VSCF10-28 is a commercial off the shelf EMI filter designed for the ‘New Space’ market. The VSCF3-28 EMI filter is designed to filter the conducted emissions of multiple VSC series DC-DC converters up to its current rating, providing compliance to MILSTD-461C/D/E for conducted emissions. Testing is to JESD22,MIL-STD-810, and MIL-STD-883.
The VSCF10-28 is intended for smaller satellites in low earth orbits (LEO), and NASA Class D missions where the balance of cost and guaranteed performance is critical. The VSCF3-28 is well suited for space applications as it is a fully passive design which is immune to radiation effects. Our proprietary packaging creates a dual side heatsinking option with very low outgassing.
Features:
Up to 10.0 AMP maximum current
Up to 200 W output power
Wide input voltage range: 0 to 50 Volts per MIL-STD-704 and MILSTD- 1275
High input transient voltage: 80 Volts for 1 sec per MIL-STD-704A
55 dB minimum attenuation at 500 kHz
Wide temperature range, -55 °C to 100 °C
Internally conformal coated
The VSCF10-28 is a commercial off the shelf EMI filter designed for the ‘New Space’ market. The VSCF3-28 EMI filter is designed to filter the conducted emissions of multiple VSC series DC-DC converters up to its current rating, providing compliance to MILSTD-461C/D/E for conducted emissions. Testing is to JESD22,MIL-STD-810, and MIL-STD-883.
The VSCF10-28 is intended for smaller satellites in low earth orbits (LEO), and NASA Class D missions where the balance of cost and guaranteed performance is critical. The VSCF3-28 is well suited for space applications as it is a fully passive design which is immune to radiation effects. Our proprietary packaging creates a dual side heatsinking option with very low outgassing.
Features:
- Up to 10.0 AMP maximum current
- Up to 200 W output power
- Wide input voltage range: 0 to 50 Volts per MIL-STD-704 and MILSTD-
1275
- High input transient voltage: 80 Volts for 1 sec per MIL-STD-704A
- 55 dB minimum attenuation at 500 kHz
- Wide temperature range, -55 °C to 100 °C
- Internally conformal coated