Leader Tech, Inc. Filters - Cable Ferrites SS25B2037

Description
Win Source Part Number: 1277190-SS25B2037 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.449" (36.80mm) Standard Package: 20 Material: 25 Impedance @ Frequency: 390Ohm @ 700MHz Design: Hinged (Snap On) Inner Dimension: 0.346" Dia (8.80mm) Outer Dimension: 0.772" W x 0.791" H (19.60mm x 20.10mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277190-SS25B2037 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.449" (36.80mm) Standard Package: 20 Material: 25 Impedance @ Frequency: 390Ohm @ 700MHz Design: Hinged (Snap On) Inner Dimension: 0.346" Dia (8.80mm) Outer Dimension: 0.772" W x 0.791" H (19.60mm x 20.10mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SS25B2037 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SS25B2037
Filters - Cable Ferrites SS25B2037
Win Source Part Number: 1277190-SS25B2037 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.449" (36.80mm) Standard Package: 20 Material: 25 Impedance @ Frequency: 390Ohm @ 700MHz Design: Hinged (Snap On) Inner Dimension: 0.346" Dia (8.80mm) Outer Dimension: 0.772" W x 0.791" H (19.60mm x 20.10mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277190-SS25B2037
Category: Filters>Cable Ferrites
Type: Round
Package: Bulk
Length: 1.449" (36.80mm)
Standard Package: 20
Material: 25
Impedance @ Frequency: 390Ohm @ 700MHz
Design: Hinged (Snap On)
Inner Dimension: 0.346" Dia (8.80mm)
Outer Dimension: 0.772" W x 0.791" H (19.60mm x 20.10mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SS25B2037
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Coffee Burr -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details