Win Source Part Number: 1277286-SM28R1127-2
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 1.220" (31.00mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 151Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 0.925" W x 0.067" H (23.50mm x 1.70mm)
Outer Dimension: 1.126" W x 0.335" H (28.60mm x 8.50mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | SM28R1127-2 |
| Product Name | Filters - Cable Ferrites |