Win Source Part Number: 1277221-SM28B3149
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 0.500" (12.70mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 93Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 2.701" W x 0.075" H (68.60mm x 1.90mm)
Outer Dimension: 3.150" W x 0.504" H (80.00mm x 12.80mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | SM28B3149 |
| Product Name | Filters - Cable Ferrites |