Leader Tech, Inc. Filters - Cable Ferrites SM20R1260

Description
Win Source Part Number: 1277301-SM20R1260 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.126" (28.60mm) Standard Package: 20 Material: 20 Design: Hinged (Snap On) Inner Dimension: 1.012" W x 0.051" H (25.70mm x 1.30mm) Outer Dimension: 1.260" W x 0.331" H (32.00mm x 8.40mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277301-SM20R1260 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.126" (28.60mm) Standard Package: 20 Material: 20 Design: Hinged (Snap On) Inner Dimension: 1.012" W x 0.051" H (25.70mm x 1.30mm) Outer Dimension: 1.260" W x 0.331" H (32.00mm x 8.40mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SM20R1260 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SM20R1260
Filters - Cable Ferrites SM20R1260
Win Source Part Number: 1277301-SM20R1260 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.126" (28.60mm) Standard Package: 20 Material: 20 Design: Hinged (Snap On) Inner Dimension: 1.012" W x 0.051" H (25.70mm x 1.30mm) Outer Dimension: 1.260" W x 0.331" H (32.00mm x 8.40mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277301-SM20R1260
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 1.126" (28.60mm)
Standard Package: 20
Material: 20
Design: Hinged (Snap On)
Inner Dimension: 1.012" W x 0.051" H (25.70mm x 1.30mm)
Outer Dimension: 1.260" W x 0.331" H (32.00mm x 8.40mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SM20R1260
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details