Win Source Part Number: 1277310-SE28B1240
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 1.831" (46.50mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 250Ohm @ 100MHz
Design: Clamp
Inner Dimension: 1.020" W x 0.059" H (25.90mm x 1.50mm)
Outer Dimension: 1.020" W x 0.626" H (25.90mm x 15.90mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | SE28B1240 |
| Product Name | Filters - Cable Ferrites |