Leader Tech, Inc. Filters - Cable Ferrites SB28B1500AB

Description
Win Source Part Number: 1277234-SB28B1500AB Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.000" (25.40mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 75Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 1.000" Dia (25.40mm) Outer Dimension: 1.500" W x 0.752" H (38.10mm x 19.10mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277234-SB28B1500AB Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.000" (25.40mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 75Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 1.000" Dia (25.40mm) Outer Dimension: 1.500" W x 0.752" H (38.10mm x 19.10mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SB28B1500AB - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SB28B1500AB
Filters - Cable Ferrites SB28B1500AB
Win Source Part Number: 1277234-SB28B1500AB Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.000" (25.40mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 75Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 1.000" Dia (25.40mm) Outer Dimension: 1.500" W x 0.752" H (38.10mm x 19.10mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277234-SB28B1500AB
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 1.000" (25.40mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 75Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 1.000" Dia (25.40mm)
Outer Dimension: 1.500" W x 0.752" H (38.10mm x 19.10mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SB28B1500AB
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Friction Disc -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina
Applications textile industry, DTY Barmag FK6 texturing machines
Performance Features Wear, corrosion, chemical resistance, Anti-static, Uniform dyeing, Easy maintenance; Long life, Wide spinning range, Excellent high machine speeds.
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details