Leader Tech, Inc. Filters - Cable Ferrites SA28B3013

Description
Win Source Part Number: 1277313-SA28B3013 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Standard Package: 20 Material: 28 Design: Clamp Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277313-SA28B3013 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Standard Package: 20 Material: 28 Design: Clamp Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SA28B3013 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SA28B3013
Filters - Cable Ferrites SA28B3013
Win Source Part Number: 1277313-SA28B3013 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Standard Package: 20 Material: 28 Design: Clamp Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277313-SA28B3013
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Standard Package: 20
Material: 28
Design: Clamp
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SA28B3013
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Aluminum Nitride Ceramic Thermal Pads -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications LED Board Thermal Interface Material
Performance Features preferential heat-transfer path
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details