Lumina Power, Inc. Mercury Short-Arc Lamp Power Supply MLB-1500

Description
Lumina Power offers the most complete selection of short-arc lamp power supplies / xenon arc lamp power supplies available. With arc lamp power supply models from 150W to over 7kW we have arc lamp power supplies for lamps offered by all major manufacturers worldwide. Both models feature active power factor correction (single phase models) or universal 3 phase mains at 5kW and up. Compact switchmode design reduces size and improves the ripple spec to less and 0.5% on all models. The XLB series lamp ballasts are offered in 7 sizes from 150 to 6000 watts and are constant current sources designed for precision operation of short-arc Xenon lamps. The MLB series Mercury lamp ballasts are offered in 5 sizes from 650 to 7000 watts. Features Xenon lamp Power Supplies available from 150 to 6000 watts Mercury lamp power supplies from 650 to 7000 watts Low Ripple output: 0.5%, Low RFI/EMI Advanced “Short-Pulse” Igniters for reduced electrode wear Single phase models feature active power factor correction 200 to 440 VAC 3 phase models for all world mains voltages
Description
Lumina Power offers the most complete selection of short-arc lamp power supplies / xenon arc lamp power supplies available. With arc lamp power supply models from 150W to over 7kW we have arc lamp power supplies for lamps offered by all major manufacturers worldwide. Both models feature active power factor correction (single phase models) or universal 3 phase mains at 5kW and up. Compact switchmode design reduces size and improves the ripple spec to less and 0.5% on all models. The XLB series lamp ballasts are offered in 7 sizes from 150 to 6000 watts and are constant current sources designed for precision operation of short-arc Xenon lamps. The MLB series Mercury lamp ballasts are offered in 5 sizes from 650 to 7000 watts. Features Xenon lamp Power Supplies available from 150 to 6000 watts Mercury lamp power supplies from 650 to 7000 watts Low Ripple output: 0.5%, Low RFI/EMI Advanced “Short-Pulse” Igniters for reduced electrode wear Single phase models feature active power factor correction 200 to 440 VAC 3 phase models for all world mains voltages
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Mercury Short-Arc Lamp Power Supply - MLB-1500 - Lumina Power, Inc.
Bradford, MA, USA
Mercury Short-Arc Lamp Power Supply
MLB-1500
Mercury Short-Arc Lamp Power Supply MLB-1500
Lumina Power offers the most complete selection of short-arc lamp power supplies / xenon arc lamp power supplies available. With arc lamp power supply models from 150W to over 7kW we have arc lamp power supplies for lamps offered by all major manufacturers worldwide. Both models feature active power factor correction (single phase models) or universal 3 phase mains at 5kW and up. Compact switchmode design reduces size and improves the ripple spec to less and 0.5% on all models. The XLB series lamp ballasts are offered in 7 sizes from 150 to 6000 watts and are constant current sources designed for precision operation of short-arc Xenon lamps. The MLB series Mercury lamp ballasts are offered in 5 sizes from 650 to 7000 watts. Features Xenon lamp Power Supplies available from 150 to 6000 watts Mercury lamp power supplies from 650 to 7000 watts Low Ripple output: 0.5%, Low RFI/EMI Advanced “Short-Pulse” Igniters for reduced electrode wear Single phase models feature active power factor correction 200 to 440 VAC 3 phase models for all world mains voltages

Lumina Power offers the most complete selection of short-arc lamp power supplies / xenon arc lamp power supplies available. With arc lamp power supply models from 150W to over 7kW we have arc lamp power supplies for lamps offered by all major manufacturers worldwide. Both models feature active power factor correction (single phase models) or universal 3 phase mains at 5kW and up. Compact switchmode design reduces size and improves the ripple spec to less and 0.5% on all models.

The XLB series lamp ballasts are offered in 7 sizes from 150 to 6000 watts and are constant current sources designed for precision operation of short-arc Xenon lamps. The MLB series Mercury lamp ballasts are offered in 5 sizes from 650 to 7000 watts.

Features

  • Xenon lamp Power Supplies available from 150 to 6000 watts
  • Mercury lamp power supplies from 650 to 7000 watts
  • Low Ripple output: 0.5%, Low RFI/EMI
  • Advanced “Short-Pulse” Igniters for reduced electrode wear
  • Single phase models feature active power factor correction
  • 200 to 440 VAC 3 phase models for all world mains voltages
Supplier's Site Datasheet

Technical Specifications

  Lumina Power, Inc.
Product Category Power Supplies
Product Number MLB-1500
Product Name Mercury Short-Arc Lamp Power Supply
Type DC Power Supply; Short-Arc Lamp
Form Factor Desktop / Free Standing; Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 15.0 to 150.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace & Defense Products - AFL27009S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 9.0 volts
View Details
High Voltage Power Supplies - 203S-20kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details