Lumina Power, Inc. Quasi-CW Diode Laser Driver LDQCW-4000

Description
The LDQCW series is a new family of OEM diode laser pulsars designed for the emerging high power diode laser industry. Lumina Power LDQCW diode drivers can be configured for compliance voltage requirements up to 120V. Maximum efficiency is realized with circuitry that minimizes losses across the output pulsing circuit. Compact size is possible due to the low-loss Zero Voltage Switching inverter and incorporation of planar magnetics. Leakage current is less than 250uA, power factor is greater than 0.99 and conducted emissions meet stringent European regulations. No additional line filter is required to meet EN 55011 emission requirements. Available Power Outputs: LDQCW-250: 250Wavg | LDQCW-600: 600Wavg | LDQCW-4000: 4000Wavg | Pulsed output current up to 350A Features < 25uSec rise/fall times 350A pulsing capability Power factor correction Auxiliary +/-15V outputs Compliance voltage capability up to 120V Ideal for OEM applications ROHS Compliant
Datasheet
Description
The LDQCW series is a new family of OEM diode laser pulsars designed for the emerging high power diode laser industry. Lumina Power LDQCW diode drivers can be configured for compliance voltage requirements up to 120V. Maximum efficiency is realized with circuitry that minimizes losses across the output pulsing circuit. Compact size is possible due to the low-loss Zero Voltage Switching inverter and incorporation of planar magnetics. Leakage current is less than 250uA, power factor is greater than 0.99 and conducted emissions meet stringent European regulations. No additional line filter is required to meet EN 55011 emission requirements. Available Power Outputs: LDQCW-250: 250Wavg | LDQCW-600: 600Wavg | LDQCW-4000: 4000Wavg | Pulsed output current up to 350A Features < 25uSec rise/fall times 350A pulsing capability Power factor correction Auxiliary +/-15V outputs Compliance voltage capability up to 120V Ideal for OEM applications ROHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quasi-CW Diode Laser Driver - LDQCW-4000 - Lumina Power, Inc.
Bradford, MA, USA
Quasi-CW Diode Laser Driver
LDQCW-4000
Quasi-CW Diode Laser Driver LDQCW-4000
The LDQCW series is a new family of OEM diode laser pulsars designed for the emerging high power diode laser industry. Lumina Power LDQCW diode drivers can be configured for compliance voltage requirements up to 120V. Maximum efficiency is realized with circuitry that minimizes losses across the output pulsing circuit. Compact size is possible due to the low-loss Zero Voltage Switching inverter and incorporation of planar magnetics. Leakage current is less than 250uA, power factor is greater than 0.99 and conducted emissions meet stringent European regulations. No additional line filter is required to meet EN 55011 emission requirements. Available Power Outputs: LDQCW-250: 250Wavg | LDQCW-600: 600Wavg | LDQCW-4000: 4000Wavg | Pulsed output current up to 350A Features < 25uSec rise/fall times 350A pulsing capability Power factor correction Auxiliary +/-15V outputs Compliance voltage capability up to 120V Ideal for OEM applications ROHS Compliant

The LDQCW series is a new family of OEM diode laser pulsars designed for the emerging high power diode laser industry. Lumina Power LDQCW diode drivers can be configured for compliance voltage requirements up to 120V. Maximum efficiency is realized with circuitry that minimizes losses across the output pulsing circuit. Compact size is possible due to the low-loss Zero Voltage Switching inverter and incorporation of planar magnetics.

Leakage current is less than 250uA, power factor is greater than 0.99 and conducted emissions meet stringent European regulations. No additional line filter is required to meet EN 55011 emission requirements.

Available Power Outputs: LDQCW-250: 250Wavg | LDQCW-600: 600Wavg | LDQCW-4000: 4000Wavg | Pulsed output current up to 350A

Features

  • < 25uSec rise/fall times
  • 350A pulsing capability
  • Power factor correction
  • Auxiliary +/-15V outputs
  • Compliance voltage capability up to 120V
  • Ideal for OEM applications
  • ROHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Lumina Power, Inc.
Product Category Power Supplies
Product Number LDQCW-4000
Product Name Quasi-CW Diode Laser Driver
Type DC Power Supply; Laser Power Supply
Form Factor Rack Mount
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance Compliant with UL60950
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
Power Supply - 4876743 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details