The New LDN series laser diode drivers are the second generation of precision CW/Pulsed diode drivers offered by Lumina Power. Building on more than a decade of experience in laser diode driver technology the new LDN family incorporates the features of the LDD and LDY models. New upgrades include increased energy storage for better pulsed performance, newly designed magnetics for cooler operation, lower inrush current at start-up and availability of an optional Performance Level “E” laser safety feature.
Offered in 4 power levels from 600 to 2000 watts the LDN family of laser diode drivers offer laser designers the most advanced and proven power supply technology available.
| Lumina Power, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LDN-2000-XX-YY |
| Product Name | Laser Diode Driver |
| Type | DC Power Supply; Laser Power Supply |
| Form Factor | Wall Mount |
| Operating Temperature | 0 to 40 C (32 to 104 F) |
| Regulatory Compliance | UL60601-1 (med) Emissions/Immunity: FCC 47 CFR Class A, EN55011:1998 Group 1 Class A, EN61000-3-2, EN61000-3-3, EN60601-1-2:2001 |