Lumina Power, Inc. High Current Diode Laser Driver LDDHC-1500

Description
The LDDHC series is a new family of OEM laser diode drivers designed for the emerging high power laser diode industry. With output currents to 200amps the LDDHC series is available in 3 power levels and a wide range of compliance voltages. Compact size is possible due to the low-loss Zero Voltage Switching inverter and incorporation of planar magnetics. The LDDHC is virtually wire free. Power factor is greater than 0.99 and conducted emissions meet stringent European regulations. No additional line filter is required to meet emission requirements. The LDDHC family has been designed with the knowledge that a high power laser diode is an expensive device. Rise and fall times are strictly controlled to reduce high voltage transients which could damage the laser diode. Features Output Currents to 200A Ideal for OEM applications Safe turn-on/turn-off Compact design Power factor correction Low conducted emissions Auxiliary +15V/-15V/+5V Low leakage RoHS Compliant
Datasheet
Description
The LDDHC series is a new family of OEM laser diode drivers designed for the emerging high power laser diode industry. With output currents to 200amps the LDDHC series is available in 3 power levels and a wide range of compliance voltages. Compact size is possible due to the low-loss Zero Voltage Switching inverter and incorporation of planar magnetics. The LDDHC is virtually wire free. Power factor is greater than 0.99 and conducted emissions meet stringent European regulations. No additional line filter is required to meet emission requirements. The LDDHC family has been designed with the knowledge that a high power laser diode is an expensive device. Rise and fall times are strictly controlled to reduce high voltage transients which could damage the laser diode. Features Output Currents to 200A Ideal for OEM applications Safe turn-on/turn-off Compact design Power factor correction Low conducted emissions Auxiliary +15V/-15V/+5V Low leakage RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Diode Laser Driver - LDDHC-1500 - Lumina Power, Inc.
Bradford, MA, USA
High Current Diode Laser Driver
LDDHC-1500
High Current Diode Laser Driver LDDHC-1500
The LDDHC series is a new family of OEM laser diode drivers designed for the emerging high power laser diode industry. With output currents to 200amps the LDDHC series is available in 3 power levels and a wide range of compliance voltages. Compact size is possible due to the low-loss Zero Voltage Switching inverter and incorporation of planar magnetics. The LDDHC is virtually wire free. Power factor is greater than 0.99 and conducted emissions meet stringent European regulations. No additional line filter is required to meet emission requirements. The LDDHC family has been designed with the knowledge that a high power laser diode is an expensive device. Rise and fall times are strictly controlled to reduce high voltage transients which could damage the laser diode. Features Output Currents to 200A Ideal for OEM applications Safe turn-on/turn-off Compact design Power factor correction Low conducted emissions Auxiliary +15V/-15V/+5V Low leakage RoHS Compliant

The LDDHC series is a new family of OEM laser diode drivers designed for the emerging high power laser diode industry. With output currents to 200amps the LDDHC series is available in 3 power levels and a wide range of compliance voltages.

Compact size is possible due to the low-loss Zero Voltage Switching inverter and incorporation of planar magnetics. The LDDHC is virtually wire free. Power factor is greater than 0.99 and conducted emissions meet stringent European regulations. No additional line filter is required to meet emission requirements.

The LDDHC family has been designed with the knowledge that a high power laser diode is an expensive device. Rise and fall times are strictly controlled to reduce high voltage transients which could damage the laser diode.

Features

  • Output Currents to 200A
  • Ideal for OEM applications
  • Safe turn-on/turn-off
  • Compact design
  • Power factor correction
  • Low conducted emissions
  • Auxiliary +15V/-15V/+5V
  • Low leakage
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Lumina Power, Inc.
Product Category Power Supplies
Product Number LDDHC-1500
Product Name High Current Diode Laser Driver
Type DC Power Supply; Laser Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance ANSI/UL 60950-1, CSA C22.2 No 60950-1, CENELEC EN 60950-1, IEC 60950-1, UL 60601-1,CAN/CSA C22.2No 601.1-M90
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details