Lumina Power, Inc. High Power Diode Laser Driver LDD-3000-XX-YY

Description
The LDD series is a new family of OEM laser diode drivers designed for the emerging high power laser diode industry. The LDD series is ideal for high power applications where economy is important and performance cannot be compromised. Compact size is possible due to the low-loss Zero Voltage Switching inverter and incorporation of planar magnetics. The LDD is virtually wire free. Power factor is greater than 0.99 and conducted emissions meet stringent European regulations. No additional line filters required to meet EN 55011 emission requirements. The LDD family has been designed with the knowledge that a high power laser diode is an expensive device. Rise and fall times are strictly controlled to reduce high voltage transients which could damage the laser diode. Features Ideal for OEM applications Safe turn-on/turn-off Compact design Power factor correction Auxiliary +15V/-15V/+5V Low conducted emissions Low leakage ROHS Compliant Output current up to 300A Maximum output voltage to 200V Analog or RS232 interface Universal input for all world voltages CE and safety agency approved Available handheld controller
Datasheet
Description
The LDD series is a new family of OEM laser diode drivers designed for the emerging high power laser diode industry. The LDD series is ideal for high power applications where economy is important and performance cannot be compromised. Compact size is possible due to the low-loss Zero Voltage Switching inverter and incorporation of planar magnetics. The LDD is virtually wire free. Power factor is greater than 0.99 and conducted emissions meet stringent European regulations. No additional line filters required to meet EN 55011 emission requirements. The LDD family has been designed with the knowledge that a high power laser diode is an expensive device. Rise and fall times are strictly controlled to reduce high voltage transients which could damage the laser diode. Features Ideal for OEM applications Safe turn-on/turn-off Compact design Power factor correction Auxiliary +15V/-15V/+5V Low conducted emissions Low leakage ROHS Compliant Output current up to 300A Maximum output voltage to 200V Analog or RS232 interface Universal input for all world voltages CE and safety agency approved Available handheld controller
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Diode Laser Driver - LDD-3000-XX-YY - Lumina Power, Inc.
Bradford, MA, USA
High Power Diode Laser Driver
LDD-3000-XX-YY
High Power Diode Laser Driver LDD-3000-XX-YY
The LDD series is a new family of OEM laser diode drivers designed for the emerging high power laser diode industry. The LDD series is ideal for high power applications where economy is important and performance cannot be compromised. Compact size is possible due to the low-loss Zero Voltage Switching inverter and incorporation of planar magnetics. The LDD is virtually wire free. Power factor is greater than 0.99 and conducted emissions meet stringent European regulations. No additional line filters required to meet EN 55011 emission requirements. The LDD family has been designed with the knowledge that a high power laser diode is an expensive device. Rise and fall times are strictly controlled to reduce high voltage transients which could damage the laser diode. Features Ideal for OEM applications Safe turn-on/turn-off Compact design Power factor correction Auxiliary +15V/-15V/+5V Low conducted emissions Low leakage ROHS Compliant Output current up to 300A Maximum output voltage to 200V Analog or RS232 interface Universal input for all world voltages CE and safety agency approved Available handheld controller

The LDD series is a new family of OEM laser diode drivers designed for the emerging high power laser diode industry. The LDD series is ideal for high power applications where economy is important and performance cannot be compromised. Compact size is possible due to the low-loss Zero Voltage Switching inverter and incorporation of planar magnetics. The LDD is virtually wire free.

Power factor is greater than 0.99 and conducted emissions meet stringent European regulations. No additional line filters required to meet EN 55011 emission requirements. The LDD family has been designed with the knowledge that a high power laser diode is an expensive device. Rise and fall times are strictly controlled to reduce high voltage transients which could damage the laser diode.

Features

  • Ideal for OEM applications
  • Safe turn-on/turn-off
  • Compact design
  • Power factor correction
  • Auxiliary +15V/-15V/+5V
  • Low conducted emissions
  • Low leakage
  • ROHS Compliant
  • Output current up to 300A
  • Maximum output voltage to 200V
  • Analog or RS232 interface
  • Universal input for all world voltages
  • CE and safety agency approved
  • Available handheld controller
Supplier's Site Datasheet

Technical Specifications

  Lumina Power, Inc.
Product Category Power Supplies
Product Number LDD-3000-XX-YY
Product Name High Power Diode Laser Driver
Type DC Power Supply; High Voltage; Laser Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 85 C (32 to 185 F)
Regulatory Compliance UL60950 (Ind), UL60601-1 (med) Emissions/Immunity: FCC 47 CFR Class A, EN55011:1998 Group 1 Class A, EN61000-3-2, EN61000-3-3, EN60601-1-2:2005
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSS60/24/2.5 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details