The HPP laser diode pulsers are the latest development pulsed diode driver development. Designed to be used with the LDD series drivers as the power source, the HPP pulsers can deliver up to 1000 amps of output current with full protection of the laser diode. Pulse widths of =50µs to CW can be achieved with rise/fall times of >10µs and repetition rates to 5kHz. A CW simmer current of up to 10 amps is available. Control of the HPP pulser via the standard 15 pin analog / TTL interface includes inputs for enable, trigger, output current, simmer voltage and CW / pulsed operation. The output is fully protected against open and short circuits along with over-temp.
| Lumina Power, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HPP-6000 |
| Product Name | Laser Diode Pulser |
| Type | DC Power Supply; Laser Power Supply |
| Operating Temperature | 0 to 40 C (32 to 104 F) |
| Regulatory Compliance | RoHS |