Lumina Power, Inc. Capacitor Charging Power Supply CCPF-2000-XX

Description
The CCPF family of capacitor charging power supplies utilizes the latest innovations in power electronics to deliver clean and efficient power for pulsed laser applications. A high power resonant inverter insures reliability during all modes of operating conditions. A soft switching power factor circuit ensures near unity power factor with low EMI. CCPF models can drive both PF loads and reservoir charging circuits. Leakage current is less than 300uA, power factor is greater than 0.99 and conducted emissions meet stringent European regulations. No additional line filter is required to meet EN EN55011 emission requirements. Available Power Outputs: 500J/sec, 1500J/sec, 2000J/sec, 4000J/sec, 6000J/sec, Output voltage to 20kV Applications: Lamp Pumped Lasers, Intense Pulsed Light, Excimer Lasers, UV Curing & Sterilization, Medical Laser Systems Features Ideal Cap Charger for OEM applications. Compact size Capacitor Charger. Low EMI Cap Charger. Available with medical isolation and low leakage. Universal input with active power factor correction, PF > .99. Interface compatible with older LS, LCS, RSC & XLS models.
Datasheet
Description
The CCPF family of capacitor charging power supplies utilizes the latest innovations in power electronics to deliver clean and efficient power for pulsed laser applications. A high power resonant inverter insures reliability during all modes of operating conditions. A soft switching power factor circuit ensures near unity power factor with low EMI. CCPF models can drive both PF loads and reservoir charging circuits. Leakage current is less than 300uA, power factor is greater than 0.99 and conducted emissions meet stringent European regulations. No additional line filter is required to meet EN EN55011 emission requirements. Available Power Outputs: 500J/sec, 1500J/sec, 2000J/sec, 4000J/sec, 6000J/sec, Output voltage to 20kV Applications: Lamp Pumped Lasers, Intense Pulsed Light, Excimer Lasers, UV Curing & Sterilization, Medical Laser Systems Features Ideal Cap Charger for OEM applications. Compact size Capacitor Charger. Low EMI Cap Charger. Available with medical isolation and low leakage. Universal input with active power factor correction, PF > .99. Interface compatible with older LS, LCS, RSC & XLS models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Charging Power Supply - CCPF-2000-XX - Lumina Power, Inc.
Bradford, MA, USA
Capacitor Charging Power Supply
CCPF-2000-XX
Capacitor Charging Power Supply CCPF-2000-XX
The CCPF family of capacitor charging power supplies utilizes the latest innovations in power electronics to deliver clean and efficient power for pulsed laser applications. A high power resonant inverter insures reliability during all modes of operating conditions. A soft switching power factor circuit ensures near unity power factor with low EMI. CCPF models can drive both PF loads and reservoir charging circuits. Leakage current is less than 300uA, power factor is greater than 0.99 and conducted emissions meet stringent European regulations. No additional line filter is required to meet EN EN55011 emission requirements. Available Power Outputs: 500J/sec, 1500J/sec, 2000J/sec, 4000J/sec, 6000J/sec, Output voltage to 20kV Applications: Lamp Pumped Lasers, Intense Pulsed Light, Excimer Lasers, UV Curing & Sterilization, Medical Laser Systems Features Ideal Cap Charger for OEM applications. Compact size Capacitor Charger. Low EMI Cap Charger. Available with medical isolation and low leakage. Universal input with active power factor correction, PF > .99. Interface compatible with older LS, LCS, RSC & XLS models.

The CCPF family of capacitor charging power supplies utilizes the latest innovations in power electronics to deliver clean and efficient power for pulsed laser applications. A high power resonant inverter insures reliability during all modes of operating conditions. A soft switching power factor circuit ensures near unity power factor with low EMI. CCPF models can drive both PF loads and reservoir charging circuits.
Leakage current is less than 300uA, power factor is greater than 0.99 and conducted emissions meet stringent European regulations. No additional line filter is required to meet EN EN55011 emission requirements.

Available Power Outputs: 500J/sec, 1500J/sec, 2000J/sec, 4000J/sec, 6000J/sec, Output voltage to 20kV

Applications: Lamp Pumped Lasers, Intense Pulsed Light, Excimer Lasers, UV Curing & Sterilization, Medical Laser Systems

Features

  • Ideal Cap Charger for OEM applications.
  • Compact size Capacitor Charger.
  • Low EMI Cap Charger.
  • Available with medical isolation and low leakage.
  • Universal input with active power factor correction, PF > .99.
  • Interface compatible with older LS, LCS, RSC & XLS models.
Supplier's Site Datasheet

Technical Specifications

  Lumina Power, Inc.
Product Category Power Supplies
Product Number CCPF-2000-XX
Product Name Capacitor Charging Power Supply
Type DC Power Supply; Laser Power Supply
Form Factor Desktop / Free Standing; Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance EN55011
Unlock Full Specs
to access all available technical data

Similar Products

100W Slimline Single Phase  Single Output Power Supplies - PS-S10048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers