Leader Tech, Inc. Ferrite Core, Cylindrical, 182Ohm/100Mhz; Outer Diameter Leader Tech-Ferrishield 28B0672-0

Description
FERRITE CORE, CYLINDRICAL, 182OHM/100MHZ; Outer Diameter:25.4mm; Product Length:17.1mm; Inner Diameter:8.6mm; Frequency Min:-; Frequency Max:-; Impedance:182ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, CYLINDRICAL, 182OHM/100MHZ; Outer Diameter:25.4mm; Product Length:17.1mm; Inner Diameter:8.6mm; Frequency Min:-; Frequency Max:-; Impedance:182ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Cylindrical, 182Ohm/100Mhz; Outer Diameter Leader Tech-Ferrishield - 02M1945 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 182Ohm/100Mhz; Outer Diameter Leader Tech-Ferrishield
02M1945
Ferrite Core, Cylindrical, 182Ohm/100Mhz; Outer Diameter Leader Tech-Ferrishield 02M1945
FERRITE CORE, CYLINDRICAL, 182OHM/100MHZ; Outer Diameter:25.4mm; Product Length:17.1mm; Inner Diameter:8.6mm; Frequency Min:-; Frequency Max:-; Impedance:182ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 182OHM/100MHZ; Outer Diameter:25.4mm; Product Length:17.1mm; Inner Diameter:8.6mm; Frequency Min:-; Frequency Max:-; Impedance:182ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 02M1945
Product Name Ferrite Core, Cylindrical, 182Ohm/100Mhz; Outer Diameter Leader Tech-Ferrishield
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
STAYSTIK ® 492 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details