FERRITE CORE, CYLINDRICAL, 120 OHM/100MHZ; Outer Diameter:15.9mm; Product Length:14.3mm; Inner Diameter:7.9mm; Frequency Min:-; Frequency Max:-; Impedance:120ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 02M1942 |
| Product Name | Ferrite Core, Cylindrical, 120 Ohm/100Mhz; Outer Diameter Leader Tech-Ferrishield |
| Material Type | Ferrite |