Win Source Part Number: 1182932-28B0375-3
Category: Filters>Cable Ferrites
Series: 28
Type: Round
Package: Bulk
Length: 0.752" (19.10mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 140Ohm @ 100MHz
Design: Solid
Inner Dimension: 0.188" Dia (4.80mm)
Outer Dimension: 0.374" Dia (9.50mm)
Mounting Type: Cable Tie
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.
FERRITE CORE, CYLINDRICAL, 140 OHM/100MHZ; Outer Diameter:9.5mm; Product Length:19.1mm; Inner Diameter:4.8mm; Frequency Min:-; Frequency Max:-; Impedance:140ohm; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Ceramic Materials | Electroceramics |
| Product Number | 28B0375-3 | 02M1938 |
| Product Name | Filters - Cable Ferrites | Ferrite Core, Cylindrical, 140 Ohm/100Mhz; Outer Diameter Leader Tech-Ferrishield |
| Material Type | Ferrite |