Hefei Jingweite Electronics Co., Ltd Oscillators, Resonators, and Crystals CN4038M40010T8188119

Description
38.4MHz 10pF ±10ppm ±30ppm SMD2016-4P Crystals ROHS
Description
38.4MHz 10pF ±10ppm ±30ppm SMD2016-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - CN4038M40010T8188119 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
CN4038M40010T8188119
Oscillators, Resonators, and Crystals CN4038M40010T8188119
38.4MHz 10pF ±10ppm ±30ppm SMD2016-4P Crystals ROHS

38.4MHz 10pF ±10ppm ±30ppm SMD2016-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number CN4038M40010T8188119
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-10-30B-CKL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystal Units - 6719252 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-2.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details