Heatizon Systems Interior Radiant Floor Heating Bronze Woven Metal Fabric ZMesh®

Description
Radiant Heat with ZMesh Heatizon Systems ZMesh is a durable bright bronze woven metal fabric screen that comes in 12" or 9" widths. ZMesh fits applications for interior floor and space heating, as well as exterior ice dam prevention and roof and deck deicing. This unique heating element goes under something and does not require a mortar bed or heatsink embedment it can also be nailed and stapled through into non conductive materials. The heat density of ZMesh is dependent on the spacing between adjacent runs and the length of element delivering from 5 to 12 watts per lineal foot. Features: 25 Year Warranty Can be nailed or stapled through 100% efficient Thermostatically Controlled Recyclable Materials Made in the United States Promotes Indoor Air Quality Interior Radiant Floor Heating with ZMesh: Interior radiant heat applications include floor and space heating for almost all floor coverings. Exterior ZMesh: Exterior radiant heat applications that include roof and deck deicing, ice dam prevention under various non-conductive shingles and membranes.
Description
Radiant Heat with ZMesh Heatizon Systems ZMesh is a durable bright bronze woven metal fabric screen that comes in 12" or 9" widths. ZMesh fits applications for interior floor and space heating, as well as exterior ice dam prevention and roof and deck deicing. This unique heating element goes under something and does not require a mortar bed or heatsink embedment it can also be nailed and stapled through into non conductive materials. The heat density of ZMesh is dependent on the spacing between adjacent runs and the length of element delivering from 5 to 12 watts per lineal foot. Features: 25 Year Warranty Can be nailed or stapled through 100% efficient Thermostatically Controlled Recyclable Materials Made in the United States Promotes Indoor Air Quality Interior Radiant Floor Heating with ZMesh: Interior radiant heat applications include floor and space heating for almost all floor coverings. Exterior ZMesh: Exterior radiant heat applications that include roof and deck deicing, ice dam prevention under various non-conductive shingles and membranes.

Suppliers

Company
Product
Description
Supplier Links
Interior Radiant Floor Heating Bronze Woven Metal Fabric - ZMesh® - Heatizon Systems
Murray, UT, USA
Interior Radiant Floor Heating Bronze Woven Metal Fabric
ZMesh®
Interior Radiant Floor Heating Bronze Woven Metal Fabric ZMesh®
Radiant Heat with ZMesh Heatizon Systems ZMesh is a durable bright bronze woven metal fabric screen that comes in 12" or 9" widths. ZMesh fits applications for interior floor and space heating, as well as exterior ice dam prevention and roof and deck deicing. This unique heating element goes under something and does not require a mortar bed or heatsink embedment it can also be nailed and stapled through into non conductive materials. The heat density of ZMesh is dependent on the spacing between adjacent runs and the length of element delivering from 5 to 12 watts per lineal foot. Features: 25 Year Warranty Can be nailed or stapled through 100% efficient Thermostatically Controlled Recyclable Materials Made in the United States Promotes Indoor Air Quality Interior Radiant Floor Heating with ZMesh: Interior radiant heat applications include floor and space heating for almost all floor coverings. Exterior ZMesh: Exterior radiant heat applications that include roof and deck deicing, ice dam prevention under various non-conductive shingles and membranes.

Radiant Heat with ZMesh

Heatizon Systems ZMesh is a durable bright bronze woven metal fabric screen that comes in 12" or 9" widths. ZMesh fits applications for interior floor and space heating, as well as exterior ice dam prevention and roof and deck deicing. This unique heating element goes under something and does not require a mortar bed or heatsink embedment it can also be nailed and stapled through into non conductive materials. The heat density of ZMesh is dependent on the spacing between adjacent runs and the length of element delivering from 5 to 12 watts per lineal foot.

Features:

  • 25 Year Warranty
  • Can be nailed or stapled through
  • 100% efficient
  • Thermostatically Controlled
  • Recyclable Materials
  • Made in the United States
  • Promotes Indoor Air Quality

Interior Radiant Floor Heating with ZMesh: Interior radiant heat applications include floor and space heating for almost all floor coverings.

Exterior ZMesh: Exterior radiant heat applications that include roof and deck deicing, ice dam prevention under various non-conductive shingles and membranes.

Supplier's Site

Technical Specifications

  Heatizon Systems
Product Category Electric Heaters
Product Number ZMesh®
Product Name Interior Radiant Floor Heating Bronze Woven Metal Fabric
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
Unlock Full Specs
to access all available technical data

Similar Products

27 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1180M(B)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 65/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 65.00 kW (222 MBH)
View Details
Deep Drawn Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details