Heatizon Systems Radiant Floor Heating Mats Heatwave®

Description
Radiant Heat with Heatwave Heatizon Systems Heatwave Floor Heating Mats are a convenient way to add heat to smaller areas. Easy mat layout provides for an easy installation with direct hookup to on of our programmable thermostats. Mats are supplied in carious lengths at 12", 18", and 36" widths. Features: 10 Year Warranty 10 to12 watts per square foot 100% efficient Thermostatically Controlled Adds Comfort to Cold Surfaces Promotes Indoor Air Quality Heatwave Applications : Heatwave floor mats are used for a number of applications such as bathrooms, Kitchens, Utility Rooms, Entry Ways and under a variety of floor coverings.
Description
Radiant Heat with Heatwave Heatizon Systems Heatwave Floor Heating Mats are a convenient way to add heat to smaller areas. Easy mat layout provides for an easy installation with direct hookup to on of our programmable thermostats. Mats are supplied in carious lengths at 12", 18", and 36" widths. Features: 10 Year Warranty 10 to12 watts per square foot 100% efficient Thermostatically Controlled Adds Comfort to Cold Surfaces Promotes Indoor Air Quality Heatwave Applications : Heatwave floor mats are used for a number of applications such as bathrooms, Kitchens, Utility Rooms, Entry Ways and under a variety of floor coverings.

Suppliers

Company
Product
Description
Supplier Links
Radiant Floor Heating Mats - Heatwave® - Heatizon Systems
Murray, UT, USA
Radiant Floor Heating Mats
Heatwave®
Radiant Floor Heating Mats Heatwave®
Radiant Heat with Heatwave Heatizon Systems Heatwave Floor Heating Mats are a convenient way to add heat to smaller areas. Easy mat layout provides for an easy installation with direct hookup to on of our programmable thermostats. Mats are supplied in carious lengths at 12", 18", and 36" widths. Features: 10 Year Warranty 10 to12 watts per square foot 100% efficient Thermostatically Controlled Adds Comfort to Cold Surfaces Promotes Indoor Air Quality Heatwave Applications : Heatwave floor mats are used for a number of applications such as bathrooms, Kitchens, Utility Rooms, Entry Ways and under a variety of floor coverings.

Radiant Heat with Heatwave

Heatizon Systems Heatwave Floor Heating Mats are a convenient way to add heat to smaller areas. Easy mat layout provides for an easy installation with direct hookup to on of our programmable thermostats. Mats are supplied in carious lengths at 12", 18", and 36" widths.

Features:

  • 10 Year Warranty
  • 10 to12 watts per square foot
  • 100% efficient
  • Thermostatically Controlled
  • Adds Comfort to Cold Surfaces
  • Promotes Indoor Air Quality

Heatwave Applications : Heatwave floor mats are used for a number of applications such as bathrooms, Kitchens, Utility Rooms, Entry Ways and under a variety of floor coverings.

Supplier's Site

Technical Specifications

  Heatizon Systems
Product Category Electric Heaters
Product Number Heatwave®
Product Name Radiant Floor Heating Mats
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
Unlock Full Specs
to access all available technical data

Similar Products

31 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2XXXS(B/N)-314S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 150/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 150.00 kW (512 MBH)
View Details
Stainless Steel Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1202 F (? to 650 C)
Sleeve (Sheath) Material Stainless Steel
View Details