HEAT, Inc. electric process control centers are pre-engineered, pre-wired, control assemblies designed to operate as a temperature activated power controlling device for any type of resistive heating load. All control centers are built to the National Electric Code utilizing U.L. listed components. Each control center includes: indicating temperature controller, over temperature controller, main disconnect switch, individually fused contactor circuits, control voltage transformer, power indicating lights, and heater selector switches all mounted in a NEMA 12 or 4 enclosure. Each control center is factory tested before shipment. In addition to our standard control centers, we specialize in the custom design of temperature control panels.
| Heat Exchange & Transfer, Inc. | |
|---|---|
| Product Category | Temperature Controllers |
| Product Number | CC12-324-483 |
| Product Name | CC Series Heater Control Center |
| Control | Limit |
| Form Factor | Stand-Alone |
| Interface | Switches; Digital Front Panel |
| Temperature | Heating |
| Standards and Compliance | Other; NEC, NEMA 12 |