Heartland Engineered Products, LLC SAF-T-Rail Heavy-Duty Protection C2

Description
Designed for heavy-duty protection for structural platforms, in-plant offices, conveyors, water mains, valuable equipment, and personnel. Designed to ASIC specifications. 10,000 lb. Load at 4 mph rating. Features 10,000 lb. load at 4 mph rating Simple layout with universal column Simple installation with all the hardware included Quick Ship program products will ship in 2 days Bright, OSHA yellow finish on columns Designed to AISC specifications Strong protection for mezzanines, in-plant offices, conveyors, water mains, valuable equipment and personnel Easy installation with all hardware included Bright, OSHA yellow powder coat finish Consistent on-time delivery ratings of 99% or higher Specifications Columns are 4" x 4" square tube manufactured from high strength steel. Baseplate is 10" x 10" square x 5/8" thick steel, and can be offset if needed. Rails are 10 gauge high-tensile steel formed into a two rib corrugated design with two secondary ribs. Anchors are, 5-1/2" screw anchors and hardware is A325 1/2". Triple, double, and single rail applications available. Lift out rail available for quick access to equipment. Rails available in lengths starting at 3' through 10' long. Easy installation with universal column, all hardware included.
Description
Designed for heavy-duty protection for structural platforms, in-plant offices, conveyors, water mains, valuable equipment, and personnel. Designed to ASIC specifications. 10,000 lb. Load at 4 mph rating. Features 10,000 lb. load at 4 mph rating Simple layout with universal column Simple installation with all the hardware included Quick Ship program products will ship in 2 days Bright, OSHA yellow finish on columns Designed to AISC specifications Strong protection for mezzanines, in-plant offices, conveyors, water mains, valuable equipment and personnel Easy installation with all hardware included Bright, OSHA yellow powder coat finish Consistent on-time delivery ratings of 99% or higher Specifications Columns are 4" x 4" square tube manufactured from high strength steel. Baseplate is 10" x 10" square x 5/8" thick steel, and can be offset if needed. Rails are 10 gauge high-tensile steel formed into a two rib corrugated design with two secondary ribs. Anchors are, 5-1/2" screw anchors and hardware is A325 1/2". Triple, double, and single rail applications available. Lift out rail available for quick access to equipment. Rails available in lengths starting at 3' through 10' long. Easy installation with universal column, all hardware included.

Suppliers

Company
Product
Description
Supplier Links
SAF-T-Rail Heavy-Duty Protection - C2 - Heartland Engineered Products, LLC
Marysville, MI, USA
SAF-T-Rail Heavy-Duty Protection
C2
SAF-T-Rail Heavy-Duty Protection C2
Designed for heavy-duty protection for structural platforms, in-plant offices, conveyors, water mains, valuable equipment, and personnel. Designed to ASIC specifications. 10,000 lb. Load at 4 mph rating. Features 10,000 lb. load at 4 mph rating Simple layout with universal column Simple installation with all the hardware included Quick Ship program products will ship in 2 days Bright, OSHA yellow finish on columns Designed to AISC specifications Strong protection for mezzanines, in-plant offices, conveyors, water mains, valuable equipment and personnel Easy installation with all hardware included Bright, OSHA yellow powder coat finish Consistent on-time delivery ratings of 99% or higher Specifications Columns are 4" x 4" square tube manufactured from high strength steel. Baseplate is 10" x 10" square x 5/8" thick steel, and can be offset if needed. Rails are 10 gauge high-tensile steel formed into a two rib corrugated design with two secondary ribs. Anchors are, 5-1/2" screw anchors and hardware is A325 1/2". Triple, double, and single rail applications available. Lift out rail available for quick access to equipment. Rails available in lengths starting at 3' through 10' long. Easy installation with universal column, all hardware included.

Designed for heavy-duty protection for structural platforms, in-plant offices, conveyors, water mains, valuable equipment, and personnel. Designed to ASIC specifications. 10,000 lb. Load at 4 mph rating.

Features

  • 10,000 lb. load at 4 mph rating
  • Simple layout with universal column
  • Simple installation with all the hardware included
  • Quick Ship program products will ship in 2 days
  • Bright, OSHA yellow finish on columns
  • Designed to AISC specifications
  • Strong protection for mezzanines, in-plant offices, conveyors, water mains, valuable equipment and personnel
  • Easy installation with all hardware included
  • Bright, OSHA yellow powder coat finish
  • Consistent on-time delivery ratings of 99% or higher

Specifications

  • Columns are 4" x 4" square tube manufactured from high strength steel.
  • Baseplate is 10" x 10" square x 5/8" thick steel, and can be offset if needed.
  • Rails are 10 gauge high-tensile steel formed into a two rib corrugated design with two secondary ribs.
  • Anchors are, 5-1/2" screw anchors and hardware is A325 1/2".
  • Triple, double, and single rail applications available.
  • Lift out rail available for quick access to equipment.
  • Rails available in lengths starting at 3' through 10' long.
  • Easy installation with universal column, all hardware included.
Supplier's Site

Technical Specifications

  Heartland Engineered Products, LLC
Product Category Uncategorized Products
Product Number C2
Product Name SAF-T-Rail Heavy-Duty Protection
Unlock Full Specs
to access all available technical data

Similar Products