HDT Global Nordic™ Environmental Control Unit 9K

Description
Advantages: Environments don’t get any harsher than this. Nordic Air’s Military ECUs are designed to take the most severe abuse. Heavy duty, but lightweight aluminum construction. This ECU is designed for quick, easy transport and hook-up. Designed for the U.S Military around the world. Continuous-run refrigerant circuit for in-rush management Hot gas by-pass for low ambient control Electro-coated coils for corrosion resistance Externally accessible charging ports as well as pressure readings Easily accessible circuit breaker Four recessed handles for lifting A liquid sight glass visible from outside the unit Canvas cover for the condenser used in the travel or storage mode Front and side power connection points Applications: Mil-Spec and COTS designs for cooling and heating Tents, Shelters, Vans, ISO Container / Gen-Set / ECU packages
Description
Advantages: Environments don’t get any harsher than this. Nordic Air’s Military ECUs are designed to take the most severe abuse. Heavy duty, but lightweight aluminum construction. This ECU is designed for quick, easy transport and hook-up. Designed for the U.S Military around the world. Continuous-run refrigerant circuit for in-rush management Hot gas by-pass for low ambient control Electro-coated coils for corrosion resistance Externally accessible charging ports as well as pressure readings Easily accessible circuit breaker Four recessed handles for lifting A liquid sight glass visible from outside the unit Canvas cover for the condenser used in the travel or storage mode Front and side power connection points Applications: Mil-Spec and COTS designs for cooling and heating Tents, Shelters, Vans, ISO Container / Gen-Set / ECU packages

Suppliers

Company
Product
Description
Supplier Links
Nordic™ Environmental Control Unit - 9K - HDT Global
Solon, OH, USA
Nordic™ Environmental Control Unit
9K
Nordic™ Environmental Control Unit 9K
Advantages: Environments don’t get any harsher than this. Nordic Air’s Military ECUs are designed to take the most severe abuse. Heavy duty, but lightweight aluminum construction. This ECU is designed for quick, easy transport and hook-up. Designed for the U.S Military around the world. Continuous-run refrigerant circuit for in-rush management Hot gas by-pass for low ambient control Electro-coated coils for corrosion resistance Externally accessible charging ports as well as pressure readings Easily accessible circuit breaker Four recessed handles for lifting A liquid sight glass visible from outside the unit Canvas cover for the condenser used in the travel or storage mode Front and side power connection points Applications: Mil-Spec and COTS designs for cooling and heating Tents, Shelters, Vans, ISO Container / Gen-Set / ECU packages

Advantages:

Environments don’t get any harsher than this. Nordic Air’s Military ECUs are designed to take the most severe abuse. Heavy duty, but lightweight aluminum construction. This ECU is designed for quick, easy transport and hook-up. Designed for the U.S Military around the world.

Continuous-run refrigerant circuit for in-rush management

Hot gas by-pass for low ambient control

Electro-coated coils for corrosion resistance

Externally accessible charging ports as well as pressure readings

Easily accessible circuit breaker

Four recessed handles for lifting

A liquid sight glass visible from outside the unit

Canvas cover for the condenser used in the travel or storage mode

Front and side power connection points

Applications:

Mil-Spec and COTS designs for cooling and heating Tents, Shelters, Vans, ISO Container / Gen-Set / ECU packages

Supplier's Site

Technical Specifications

  HDT Global
Product Category Air Conditioners
Product Number 9K
Product Name Nordic™ Environmental Control Unit
Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3265A115N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details