HDT Global Nordic™ Environmental Control Unit 60K

Description
Advantages: Environments don’t get any harsher than this. Nordic Air’s Military ECUs are designed to take the most severe abuse. Heavy duty, but lightweight aluminum construction. These vertical skid mounts are designed for quick, easy transport and hook-up. Designed for the U.S Military around the world. There is a storage compartment inside the ECU which is accessible by easy quarter turn fasteners. This compartment houses (2) 10 foot lengths of 16 inch insulated flexible ducts, a 50 foot power cable and a remote control with cable. All openings for supply and return air have covers for transport or storage. A liquid sight glass is visible from outside the enclosure so refrigerant level can be determined without opening up the ECU. Access ports for pressure readings as well as refrigerant charging are located outside the enclosure. There are four eyes provided for lifting or tie down. An hour meter is provided for preventative maintenance planning. Easily accessible circuit breakers for power and control voltage are furnished. The ECU is mounted on a skid base for ease of movement. Most spare parts i.e. compressor, electrical components are COTS. The unique bolted frame design allows for easy repair if damaged. All frame members are available as spare parts. A Phase Monitor is provided to prevent damage because of improper power supply connection. Applications: Mil-Spec and COTS designs for cooling and heating Tents, Shelters, Vans, ISO Container / Gen-Set / ECU packages
Description
Advantages: Environments don’t get any harsher than this. Nordic Air’s Military ECUs are designed to take the most severe abuse. Heavy duty, but lightweight aluminum construction. These vertical skid mounts are designed for quick, easy transport and hook-up. Designed for the U.S Military around the world. There is a storage compartment inside the ECU which is accessible by easy quarter turn fasteners. This compartment houses (2) 10 foot lengths of 16 inch insulated flexible ducts, a 50 foot power cable and a remote control with cable. All openings for supply and return air have covers for transport or storage. A liquid sight glass is visible from outside the enclosure so refrigerant level can be determined without opening up the ECU. Access ports for pressure readings as well as refrigerant charging are located outside the enclosure. There are four eyes provided for lifting or tie down. An hour meter is provided for preventative maintenance planning. Easily accessible circuit breakers for power and control voltage are furnished. The ECU is mounted on a skid base for ease of movement. Most spare parts i.e. compressor, electrical components are COTS. The unique bolted frame design allows for easy repair if damaged. All frame members are available as spare parts. A Phase Monitor is provided to prevent damage because of improper power supply connection. Applications: Mil-Spec and COTS designs for cooling and heating Tents, Shelters, Vans, ISO Container / Gen-Set / ECU packages

Suppliers

Company
Product
Description
Supplier Links
Nordic™ Environmental Control Unit - 60K - HDT Global
Solon, OH, USA
Nordic™ Environmental Control Unit
60K
Nordic™ Environmental Control Unit 60K
Advantages: Environments don’t get any harsher than this. Nordic Air’s Military ECUs are designed to take the most severe abuse. Heavy duty, but lightweight aluminum construction. These vertical skid mounts are designed for quick, easy transport and hook-up. Designed for the U.S Military around the world. There is a storage compartment inside the ECU which is accessible by easy quarter turn fasteners. This compartment houses (2) 10 foot lengths of 16 inch insulated flexible ducts, a 50 foot power cable and a remote control with cable. All openings for supply and return air have covers for transport or storage. A liquid sight glass is visible from outside the enclosure so refrigerant level can be determined without opening up the ECU. Access ports for pressure readings as well as refrigerant charging are located outside the enclosure. There are four eyes provided for lifting or tie down. An hour meter is provided for preventative maintenance planning. Easily accessible circuit breakers for power and control voltage are furnished. The ECU is mounted on a skid base for ease of movement. Most spare parts i.e. compressor, electrical components are COTS. The unique bolted frame design allows for easy repair if damaged. All frame members are available as spare parts. A Phase Monitor is provided to prevent damage because of improper power supply connection. Applications: Mil-Spec and COTS designs for cooling and heating Tents, Shelters, Vans, ISO Container / Gen-Set / ECU packages

Advantages:

Environments don’t get any harsher than this. Nordic Air’s Military ECUs are designed to take the most severe abuse. Heavy duty, but lightweight aluminum construction. These vertical skid mounts are designed for quick, easy transport and hook-up. Designed for the U.S Military around the world.

There is a storage compartment inside the ECU which is accessible by easy quarter turn fasteners. This compartment houses (2) 10 foot lengths of 16 inch insulated flexible ducts, a 50 foot power cable and a remote control with cable.

All openings for supply and return air have covers for transport or storage.

A liquid sight glass is visible from outside the enclosure so refrigerant level can be determined without opening up the ECU.

Access ports for pressure readings as well as refrigerant charging are located outside the enclosure.

There are four eyes provided for lifting or tie down.

An hour meter is provided for preventative maintenance planning.

Easily accessible circuit breakers for power and control voltage are furnished.

The ECU is mounted on a skid base for ease of movement.

Most spare parts i.e. compressor, electrical components are COTS.

The unique bolted frame design allows for easy repair if damaged. All frame members are available as spare parts.

A Phase Monitor is provided to prevent damage because of improper power supply connection.

Applications:

Mil-Spec and COTS designs for cooling and heating Tents, Shelters, Vans, ISO Container / Gen-Set / ECU packages

Supplier's Site

Technical Specifications

  HDT Global
Product Category Air Conditioners
Product Number 60K
Product Name Nordic™ Environmental Control Unit
Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3285A115N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details