HDT Global Environmental Control Unit 6-Ton ColPro

Description
Product Description • Ozone-friendly R407C refrigerant • Hot-gas bypass • 2,200 CFM • Five- position selector switch (Heat | Off | Vent | Cool | Auto) with thermostat to monitor return air temperature. • 16” Supply and Return Air Ducts • Formed aluminum enclosure • CARC paint system • Optional turf cart and duct extensions ColPro Version Features • Six- position selector switch (Remote | Heat | Off | Vent | Cool | Auto) with thermostat to monitor return air temperature. • Receptacles to power air filtration unit and filtered air connections included • Remote control provided • 16” Supply and Return Air Ducts OPTIONS: Requires (1) 16” Diameter Supply Air Duct & (1) 18” Diameter x 16” Diameter Coaxial Return Air Duct; • COLPRO-Rated for the COLPRO operation; Requires (1) 16” Diameter Supply Air Duct & (1) 16” Diameter Return Air Duct for Non-COLPRO operation.
Description
Product Description • Ozone-friendly R407C refrigerant • Hot-gas bypass • 2,200 CFM • Five- position selector switch (Heat | Off | Vent | Cool | Auto) with thermostat to monitor return air temperature. • 16” Supply and Return Air Ducts • Formed aluminum enclosure • CARC paint system • Optional turf cart and duct extensions ColPro Version Features • Six- position selector switch (Remote | Heat | Off | Vent | Cool | Auto) with thermostat to monitor return air temperature. • Receptacles to power air filtration unit and filtered air connections included • Remote control provided • 16” Supply and Return Air Ducts OPTIONS: Requires (1) 16” Diameter Supply Air Duct & (1) 18” Diameter x 16” Diameter Coaxial Return Air Duct; • COLPRO-Rated for the COLPRO operation; Requires (1) 16” Diameter Supply Air Duct & (1) 16” Diameter Return Air Duct for Non-COLPRO operation.

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Unit - 6-Ton ColPro - HDT Global
Solon, OH, USA
Environmental Control Unit
6-Ton ColPro
Environmental Control Unit 6-Ton ColPro
Product Description • Ozone-friendly R407C refrigerant • Hot-gas bypass • 2,200 CFM • Five- position selector switch (Heat | Off | Vent | Cool | Auto) with thermostat to monitor return air temperature. • 16” Supply and Return Air Ducts • Formed aluminum enclosure • CARC paint system • Optional turf cart and duct extensions ColPro Version Features • Six- position selector switch (Remote | Heat | Off | Vent | Cool | Auto) with thermostat to monitor return air temperature. • Receptacles to power air filtration unit and filtered air connections included • Remote control provided • 16” Supply and Return Air Ducts OPTIONS: Requires (1) 16” Diameter Supply Air Duct & (1) 18” Diameter x 16” Diameter Coaxial Return Air Duct; • COLPRO-Rated for the COLPRO operation; Requires (1) 16” Diameter Supply Air Duct & (1) 16” Diameter Return Air Duct for Non-COLPRO operation.

Product Description
• Ozone-friendly R407C refrigerant
• Hot-gas bypass
• 2,200 CFM
• Five- position selector switch (Heat | Off | Vent | Cool | Auto) with thermostat to monitor return air temperature.
• 16” Supply and Return Air Ducts
• Formed aluminum enclosure
• CARC paint system
• Optional turf cart and duct extensions

ColPro Version Features
• Six- position selector switch (Remote | Heat | Off | Vent | Cool | Auto) with thermostat to monitor return air temperature.
• Receptacles to power air filtration unit and filtered air connections included
• Remote control provided
• 16” Supply and Return Air Ducts
OPTIONS: Requires (1) 16” Diameter Supply Air Duct & (1) 18” Diameter x
16” Diameter Coaxial Return Air Duct;
• COLPRO-Rated for the COLPRO operation; Requires (1) 16” Diameter Supply Air Duct & (1) 16” Diameter Return Air Duct for Non-COLPRO operation.

Supplier's Site

Technical Specifications

  HDT Global
Product Category Air Conditioners
Product Number 6-Ton ColPro
Product Name Environmental Control Unit
Type Portable
Application Industrial; Military
Cooling Capacity 72000 BTU/hr (21103 W)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3141SLA115LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details