HDT Global Environmental Control Unit 6-Ton Basic

Description
The 6-Ton Basic ECU provides an efficient 72,000 BTUs of cooling using ozone-friendly R4O7C refrigerant. This skid-based unit is equipped with 16" supply, return air ducts and a five-position selector switch. Modes of operation include ON-VENT-COOL-HEAT-AU TO. These units are also available with a turf cart.
Description
The 6-Ton Basic ECU provides an efficient 72,000 BTUs of cooling using ozone-friendly R4O7C refrigerant. This skid-based unit is equipped with 16" supply, return air ducts and a five-position selector switch. Modes of operation include ON-VENT-COOL-HEAT-AU TO. These units are also available with a turf cart.

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Unit - 6-Ton Basic - HDT Global
Solon, OH, USA
Environmental Control Unit
6-Ton Basic
Environmental Control Unit 6-Ton Basic
The 6-Ton Basic ECU provides an efficient 72,000 BTUs of cooling using ozone-friendly R4O7C refrigerant. This skid-based unit is equipped with 16" supply, return air ducts and a five-position selector switch. Modes of operation include ON-VENT-COOL-HEAT-AU TO. These units are also available with a turf cart.

The 6-Ton Basic ECU provides an efficient 72,000 BTUs of cooling using ozone-friendly R4O7C refrigerant. This skid-based unit is equipped with 16" supply, return air ducts and a five-position selector switch. Modes of operation include ON-VENT-COOL-HEAT-AUTO. These units are also available with a turf cart.

Supplier's Site

Technical Specifications

  HDT Global
Product Category Air Conditioners
Product Number 6-Ton Basic
Product Name Environmental Control Unit
Type Portable
Application Industrial; Military
Cooling Capacity 72000 BTU/hr (21103 W)
Voltage 208 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details
Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details