Hayward Flow Control Magnetic Drive Pumps R Series

Description
The R Series magnetic drive pump consists of two heavy-duty magnet assemblies whose frictionless drive offers extremely energy efficient operation.
Datasheet
Description
The R Series magnetic drive pump consists of two heavy-duty magnet assemblies whose frictionless drive offers extremely energy efficient operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drive Pumps - R Series - Hayward Flow Control
Clemmons, NC, USA
Magnetic Drive Pumps
R Series
Magnetic Drive Pumps R Series
The R Series magnetic drive pump consists of two heavy-duty magnet assemblies whose frictionless drive offers extremely energy efficient operation.

The R Series magnetic drive pump consists of two heavy-duty magnet assemblies whose frictionless drive offers extremely energy efficient operation.

Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Liquid Handling Pumps
Product Number R Series
Product Name Magnetic Drive Pumps
Pump Type Magnetic Drive Pump
Discharge Size 1.500 to 2.000 inch (38.1 to 50.8 mm)
Power Source 115 VAC, 230V to 460V, Three Phase, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details