Hayward Flow Control A Series LifeStar® Aquatic Pump A Series

Description
The new A-Series LifeStar® pump is designed for operation in aquatic and animal life support systems. Its specialized construction makes it safe for even the most sensitive aquatic habitats.
Datasheet
Description
The new A-Series LifeStar® pump is designed for operation in aquatic and animal life support systems. Its specialized construction makes it safe for even the most sensitive aquatic habitats.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A Series LifeStar® Aquatic Pump - A Series - Hayward Flow Control
Clemmons, NC, USA
A Series LifeStar® Aquatic Pump
A Series
A Series LifeStar® Aquatic Pump A Series
The new A-Series LifeStar® pump is designed for operation in aquatic and animal life support systems. Its specialized construction makes it safe for even the most sensitive aquatic habitats.

The new A-Series LifeStar® pump is designed for operation in aquatic and animal life support systems. Its specialized construction makes it safe for even the most sensitive aquatic habitats.

Supplier's Site Datasheet
A Series LifeStar® MV Aquatic Pump - A Series - Hayward Flow Control
Clemmons, NC, USA
A Series LifeStar® MV Aquatic Pump
A Series
A Series LifeStar® MV Aquatic Pump A Series
Product Description The new LifeStar®MV pumps from Hayward Flow Control are a game changer in global aquatic and animal life support pump performance and versatility. Engineered for heavy-duty durability, the LifeStar®MV sets a new standard of pump performance. With Best In Class hydraulics, the LifeStar®MV pumps are the first 3" pumps to achieve hydraulic efficiency of 350 GPM and heads to 100' (7 HP model), while saving more energy than any comparable pump on the market.The LifeStar®MV features a modular corrosion resistant Glass Filled Polypropylene (GFPP) housing and oversized strainer basket for flexible installation and ease of service. A silicon carbide/silicon carbide shaft seal and all wetted hardware manufactured from 316 Stainless Steel are standard for superior life cycle in aquatic applications. Heavy-duty TEFC motors are standard for all sizes and models. The LifeStar®MV is also available with a variable speed drive integrated into the motor housing. Ideal for Sensitive Aquatic Environments, Fresh or Salt Water Systems Corrosion Resistant GFPP Housing for Long Term Performance True Union 2-1/2" x 3" Socket End Connections Modular Strainer Basket Design – Can Be Mounted Remotely Oversized Strainer Basket with HDPE 1/8th Perf Basket 3" ANSI Class 150 Flange Connection from Pump to Basket Silicon Carbide/Silicon Carbide Shaft Seal All Wetted Hardware Manufactured from 316 Stainless Steel FPM Seals Standard Available In 1-phase and 3-phase Models Industrial Grade TEFC Motors Standard with 220-240, 190/380-415,190/380- 415, 50Hz and 208-230, 208-230/460, 575, 60Hz High Efficiency Enclosed Impeller Self-Priming Pump – Up to 10 feet For Indoor and Outdoor Use UL778 Listing 2-Year Warranty

Product Description

The new LifeStar®MV pumps from Hayward Flow Control are a game changer in global aquatic and animal life support pump performance and versatility. Engineered for heavy-duty durability, the LifeStar®MV sets a new standard of pump performance. With Best In Class hydraulics, the LifeStar®MV pumps are the first 3" pumps to achieve hydraulic efficiency of 350 GPM and heads to 100' (7 HP model), while saving more energy than any comparable pump on the market.The LifeStar®MV features a modular corrosion resistant Glass Filled Polypropylene (GFPP) housing and oversized strainer basket for flexible installation and ease of service. A silicon carbide/silicon carbide shaft seal and all wetted hardware manufactured from 316 Stainless Steel are standard for superior life cycle in aquatic applications. Heavy-duty TEFC motors are standard for all sizes and models. The LifeStar®MV is also available with a variable speed drive integrated into the motor housing.

  • Ideal for Sensitive Aquatic Environments, Fresh or Salt Water Systems
  • Corrosion Resistant GFPP Housing for Long Term Performance
  • True Union 2-1/2" x 3" Socket End Connections
  • Modular Strainer Basket Design – Can Be Mounted Remotely
  • Oversized Strainer Basket with HDPE 1/8th Perf Basket
  • 3" ANSI Class 150 Flange Connection from Pump to Basket
  • Silicon Carbide/Silicon Carbide Shaft Seal
  • All Wetted Hardware Manufactured from 316 Stainless Steel
  • FPM Seals Standard
  • Available In 1-phase and 3-phase Models
  • Industrial Grade TEFC Motors Standard with 220-240, 190/380-415,190/380-415, 50Hz and 208-230, 208-230/460, 575, 60Hz
  • High Efficiency Enclosed Impeller
  • Self-Priming Pump – Up to 10 feet
  • For Indoor and Outdoor Use
  • UL778 Listing
  • 2-Year Warranty
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control Hayward Flow Control
Product Category Liquid Handling Pumps Liquid Handling Pumps
Product Number A Series A Series
Product Name A Series LifeStar® Aquatic Pump A Series LifeStar® MV Aquatic Pump
Pump Type Salt Water Systems Self-Priming Pump; Fresh and Salt Water Pump
Discharge Size 2.000 inch (50.8 mm) 2.500 to 3.000 inch (63.5 to 76.2 mm)
HP 0.50 to 5.00 HP 2.00 to 7.00 HP
Power Source AC; 115 VAC, 230V to 460V, Three Phase, 230 VAC AC; 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
11 1/2A2-E2 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details