HAWE North America Inc. Axial Piston Pump V30D-045

Description
The InLine variable displacement pump type V30D and V30E work according to the swash plate principle and are intended for open circuit operationin industrial and mobile hydraulics. There is also an option for a thru-shaftfor flange mounting additional variable and fixed displacement pumps.Type V30E is intended as successor of V30D, where the completely newdevelopment allowed to realize state of the art pump design. This concernsprimarily the optimization of self-suction speed rating, minimized noiselevel, weight, and pulsation as well as increased service life.These pumps are suited for a widerange of applications due to theirlow running noise and various pumpcontrollers.Hydr aulic circuits where several outlet flows are required can be fed either by one individual pump or amultiple pump. Main benefit of thesepumps are the sturdy design, thegood performance /weight ratio,long service life due to oversizedbearings, and the swash plate angleindicator.
Datasheet
Description
The InLine variable displacement pump type V30D and V30E work according to the swash plate principle and are intended for open circuit operationin industrial and mobile hydraulics. There is also an option for a thru-shaftfor flange mounting additional variable and fixed displacement pumps.Type V30E is intended as successor of V30D, where the completely newdevelopment allowed to realize state of the art pump design. This concernsprimarily the optimization of self-suction speed rating, minimized noiselevel, weight, and pulsation as well as increased service life.These pumps are suited for a widerange of applications due to theirlow running noise and various pumpcontrollers.Hydr aulic circuits where several outlet flows are required can be fed either by one individual pump or amultiple pump. Main benefit of thesepumps are the sturdy design, thegood performance /weight ratio,long service life due to oversizedbearings, and the swash plate angleindicator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Piston Pump - V30D-045 - HAWE North America Inc.
Charlotte, NC, USA
Axial Piston Pump
V30D-045
Axial Piston Pump V30D-045
The InLine variable displacement pump type V30D and V30E work according to the swash plate principle and are intended for open circuit operationin industrial and mobile hydraulics. There is also an option for a thru-shaftfor flange mounting additional variable and fixed displacement pumps.Type V30E is intended as successor of V30D, where the completely newdevelopment allowed to realize state of the art pump design. This concernsprimarily the optimization of self-suction speed rating, minimized noiselevel, weight, and pulsation as well as increased service life.These pumps are suited for a widerange of applications due to theirlow running noise and various pumpcontrollers.Hydr aulic circuits where several outlet flows are required can be fed either by one individual pump or amultiple pump. Main benefit of thesepumps are the sturdy design, thegood performance /weight ratio,long service life due to oversizedbearings, and the swash plate angleindicator.

The InLine variable displacement pump type V30D and V30E work according to the swash plate principle and are intended for open circuit operationin industrial and mobile hydraulics. There is also an option for a thru-shaftfor flange mounting additional variable and fixed displacement pumps.Type V30E is intended as successor of V30D, where the completely newdevelopment allowed to realize state of the art pump design. This concernsprimarily the optimization of self-suction speed rating, minimized noiselevel, weight, and pulsation as well as increased service life.These pumps are suited for a widerange of applications due to theirlow running noise and various pumpcontrollers.Hydraulic circuits where several outlet flows are required can be fed either by one individual pump or amultiple pump. Main benefit of thesepumps are the sturdy design, thegood performance /weight ratio,long service life due to oversizedbearings, and the swash plate angleindicator.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Liquid Handling Pumps
Product Number V30D-045
Product Name Axial Piston Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Unlock Full Specs
to access all available technical data

Similar Products

GMC2GJ3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -60 to 300 F (-51 to 149 C)
View Details
Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Pressure Pumps - 5293550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump
Pump Housing Material Stainless steel
View Details