HAWE North America Inc. Air Driven Hydraulic Pump LP80-12

Description
These hydraulic pumps are reciprocating, valve controlled plungerpumps. They are basically oscillating pneumatic/hydraulic pressureintensifiers which are available in three sizes. These pumps stopautomatically when the opposing forces on the pneumatic side of the piston are in equilibrium with the forces on the hydraulic side. Likewise thepumps will start when the forces are unequal. This force equivalent alsodetermines the cycle frequency. The hydraulic pumps type LP are available in various versions e.g. pumponly, hydraulic power pack with tank or as turn-key power pack with therequired directional valves directly mounted. These pumps are commonlyused in hazardous areas where electricmotor drive pumps may cause fire orexplosion such as in dye works, mining, pyrotechnic industry, petroleum refineries etc. These pumps also perform well inlaboratory presses, jigs or lubricationapplicati ons.
Datasheet
Description
These hydraulic pumps are reciprocating, valve controlled plungerpumps. They are basically oscillating pneumatic/hydraulic pressureintensifiers which are available in three sizes. These pumps stopautomatically when the opposing forces on the pneumatic side of the piston are in equilibrium with the forces on the hydraulic side. Likewise thepumps will start when the forces are unequal. This force equivalent alsodetermines the cycle frequency. The hydraulic pumps type LP are available in various versions e.g. pumponly, hydraulic power pack with tank or as turn-key power pack with therequired directional valves directly mounted. These pumps are commonlyused in hazardous areas where electricmotor drive pumps may cause fire orexplosion such as in dye works, mining, pyrotechnic industry, petroleum refineries etc. These pumps also perform well inlaboratory presses, jigs or lubricationapplicati ons.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Driven Hydraulic Pump - LP80-12 - HAWE North America Inc.
Charlotte, NC, USA
Air Driven Hydraulic Pump
LP80-12
Air Driven Hydraulic Pump LP80-12
These hydraulic pumps are reciprocating, valve controlled plungerpumps. They are basically oscillating pneumatic/hydraulic pressureintensifiers which are available in three sizes. These pumps stopautomatically when the opposing forces on the pneumatic side of the piston are in equilibrium with the forces on the hydraulic side. Likewise thepumps will start when the forces are unequal. This force equivalent alsodetermines the cycle frequency. The hydraulic pumps type LP are available in various versions e.g. pumponly, hydraulic power pack with tank or as turn-key power pack with therequired directional valves directly mounted. These pumps are commonlyused in hazardous areas where electricmotor drive pumps may cause fire orexplosion such as in dye works, mining, pyrotechnic industry, petroleum refineries etc. These pumps also perform well inlaboratory presses, jigs or lubricationapplicati ons.

These hydraulic pumps are reciprocating, valve controlled plungerpumps. They are basically oscillating pneumatic/hydraulic pressureintensifiers which are available in three sizes. These pumps stopautomatically when the opposing forces on the pneumatic side of the piston are in equilibrium with the forces on the hydraulic side. Likewise thepumps will start when the forces are unequal. This force equivalent alsodetermines the cycle frequency. The hydraulic pumps type LP are available in various versions e.g. pumponly, hydraulic power pack with tank or as turn-key power pack with therequired directional valves directly mounted. These pumps are commonlyused in hazardous areas where electricmotor drive pumps may cause fire orexplosion such as in dye works, mining, pyrotechnic industry, petroleum refineries etc. These pumps also perform well inlaboratory presses, jigs or lubricationapplications.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Liquid Handling Pumps
Product Number LP80-12
Product Name Air Driven Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100277 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details
GHA3NP3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details