HAWE North America Inc. Air Driven Hydraulic Pump LP125-10

Description
These hydraulic pumps are reciprocating, valve controlled plungerpumps. They are basically oscillating pneumatic/hydraulic pressureintensifiers which are available in three sizes. These pumps stopautomatically when the opposing forces on the pneumatic side of the piston are in equilibrium with the forces on the hydraulic side. Likewise thepumps will start when the forces are unequal. This force equivalent alsodetermines the cycle frequency. The hydraulic pumps type LP are available in various versions e.g. pumponly, hydraulic power pack with tank or as turn-key power pack with therequired directional valves directly mounted. These pumps are commonlyused in hazardous areas where electricmotor drive pumps may cause fire orexplosion such as in dye works, mining, pyrotechnic industry, petroleum refineries etc. These pumps also perform well inlaboratory presses, jigs or lubricationapplicati ons.
Datasheet
Description
These hydraulic pumps are reciprocating, valve controlled plungerpumps. They are basically oscillating pneumatic/hydraulic pressureintensifiers which are available in three sizes. These pumps stopautomatically when the opposing forces on the pneumatic side of the piston are in equilibrium with the forces on the hydraulic side. Likewise thepumps will start when the forces are unequal. This force equivalent alsodetermines the cycle frequency. The hydraulic pumps type LP are available in various versions e.g. pumponly, hydraulic power pack with tank or as turn-key power pack with therequired directional valves directly mounted. These pumps are commonlyused in hazardous areas where electricmotor drive pumps may cause fire orexplosion such as in dye works, mining, pyrotechnic industry, petroleum refineries etc. These pumps also perform well inlaboratory presses, jigs or lubricationapplicati ons.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Driven Hydraulic Pump - LP125-10 - HAWE North America Inc.
Charlotte, NC, USA
Air Driven Hydraulic Pump
LP125-10
Air Driven Hydraulic Pump LP125-10
These hydraulic pumps are reciprocating, valve controlled plungerpumps. They are basically oscillating pneumatic/hydraulic pressureintensifiers which are available in three sizes. These pumps stopautomatically when the opposing forces on the pneumatic side of the piston are in equilibrium with the forces on the hydraulic side. Likewise thepumps will start when the forces are unequal. This force equivalent alsodetermines the cycle frequency. The hydraulic pumps type LP are available in various versions e.g. pumponly, hydraulic power pack with tank or as turn-key power pack with therequired directional valves directly mounted. These pumps are commonlyused in hazardous areas where electricmotor drive pumps may cause fire orexplosion such as in dye works, mining, pyrotechnic industry, petroleum refineries etc. These pumps also perform well inlaboratory presses, jigs or lubricationapplicati ons.

These hydraulic pumps are reciprocating, valve controlled plungerpumps. They are basically oscillating pneumatic/hydraulic pressureintensifiers which are available in three sizes. These pumps stopautomatically when the opposing forces on the pneumatic side of the piston are in equilibrium with the forces on the hydraulic side. Likewise thepumps will start when the forces are unequal. This force equivalent alsodetermines the cycle frequency. The hydraulic pumps type LP are available in various versions e.g. pumponly, hydraulic power pack with tank or as turn-key power pack with therequired directional valves directly mounted. These pumps are commonlyused in hazardous areas where electricmotor drive pumps may cause fire orexplosion such as in dye works, mining, pyrotechnic industry, petroleum refineries etc. These pumps also perform well inlaboratory presses, jigs or lubricationapplications.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Liquid Handling Pumps
Product Number LP125-10
Product Name Air Driven Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
W Series Aluminum Pumps - W1200 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3100.0 to 3410.0 psi (2180 to 2397 m of Water)
Media Temperature 199 to 221 F (93 to 105 C)
View Details