HAVE, Inc. WESTPENN 6 MINICOAX PLUS 1PR 22AWG WESWP82561

Description
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS WESWP82561 - West Penn 6 Channel Mini Coaxial, with 1 Pair 22 AWG Audio. PLEASE NOTE THAT TOTAL ON HAND FOOTAGE OF CABLE CUTS MAY NOT BE CONTINUOUS. IF YOU ORDER CUT FOOTAGE OF CLEARANCE CABLE, WE WILL NOTIFY YOU OF THE CHOICES AT THAT TIME, OR PLEASE CALL FOR ACTUAL FOOTAGE AVAILABLE
Description
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS WESWP82561 - West Penn 6 Channel Mini Coaxial, with 1 Pair 22 AWG Audio. PLEASE NOTE THAT TOTAL ON HAND FOOTAGE OF CABLE CUTS MAY NOT BE CONTINUOUS. IF YOU ORDER CUT FOOTAGE OF CLEARANCE CABLE, WE WILL NOTIFY YOU OF THE CHOICES AT THAT TIME, OR PLEASE CALL FOR ACTUAL FOOTAGE AVAILABLE

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
WESTPENN 6 MINICOAX PLUS 1PR 22AWG
WESWP82561
WESTPENN 6 MINICOAX PLUS 1PR 22AWG WESWP82561
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS WESWP82561 - West Penn 6 Channel Mini Coaxial, with 1 Pair 22 AWG Audio. PLEASE NOTE THAT TOTAL ON HAND FOOTAGE OF CABLE CUTS MAY NOT BE CONTINUOUS. IF YOU ORDER CUT FOOTAGE OF CLEARANCE CABLE, WE WILL NOTIFY YOU OF THE CHOICES AT THAT TIME, OR PLEASE CALL FOR ACTUAL FOOTAGE AVAILABLE

CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS
WESWP82561 - West Penn 6 Channel Mini Coaxial, with 1 Pair 22 AWG Audio.
PLEASE NOTE THAT TOTAL ON HAND FOOTAGE OF CABLE CUTS MAY NOT BE CONTINUOUS. IF YOU ORDER CUT FOOTAGE OF CLEARANCE CABLE, WE WILL NOTIFY YOU OF THE CHOICES AT THAT TIME, OR PLEASE CALL FOR ACTUAL FOOTAGE AVAILABLE

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Video Cables
Product Number WESWP82561
Product Name WESTPENN 6 MINICOAX PLUS 1PR 22AWG
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Technology HDTV SMPTE and ARIB cable
View Details
BNC Male, 75Ohm Double Shielded Video Cable - 8909 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Type Coaxial
Connector Type BNC
View Details
L7626TX - 75 Ohm Triaxial Cable - L7626TX - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Coaxial; Triaxial
Standards / Certifications RoHS; MIL-SPEC
View Details
HDMI Cables - 1828473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Technology HDMI
Gender Male-Male
View Details