HAVE, Inc. 9M Premium Optical Toslink Cable TOSLINK9M

Description
TOSLINK9M - Premium Toslink Optical Cable - 9 Meter Length We searched everywhere to offer the best Toslink cables, for you to get the highest quality performance from your equipment! You'll love the difference quality makes in your system! Toslink cables are fiber optic cables that carry Digital audio data in the form of light pulses rather than using electricity. Light pulses eliminate distortions caused by capacitance, inductance and resistance of wire cables. Features include : Gold Plated metal ends, metal ferrule protects fiber (not plastic like all the others) Fibercovered with 2 outer jackets (to prevent kinking. Finest plastic fiber available. Metal Backshell. Highly polished ends. Extremely flexible with bend radius of 17mm or greater. Connection loss <.05dB. Applications include : Dolby Digital (Dolby 5.1, 6.1, AC3, Prologic, etc.); DTS surround sound receivers; DVD players; CD players; Minidisk players and recorders; MP3 and DATrecorders; Professional Audio Cards for computer digital audio workstations outboard; AD/DA converters; Satellite dish receivers; Compatible with S/PDIF, ADAT, DAW, Dolby Digital, DTS devices using the Toslink interface. Standard Backshell Color: Silver (Blue, Gold Yellow, Light Brown, Violet, Red available only as a special order)
Description
TOSLINK9M - Premium Toslink Optical Cable - 9 Meter Length We searched everywhere to offer the best Toslink cables, for you to get the highest quality performance from your equipment! You'll love the difference quality makes in your system! Toslink cables are fiber optic cables that carry Digital audio data in the form of light pulses rather than using electricity. Light pulses eliminate distortions caused by capacitance, inductance and resistance of wire cables. Features include : Gold Plated metal ends, metal ferrule protects fiber (not plastic like all the others) Fibercovered with 2 outer jackets (to prevent kinking. Finest plastic fiber available. Metal Backshell. Highly polished ends. Extremely flexible with bend radius of 17mm or greater. Connection loss <.05dB. Applications include : Dolby Digital (Dolby 5.1, 6.1, AC3, Prologic, etc.); DTS surround sound receivers; DVD players; CD players; Minidisk players and recorders; MP3 and DATrecorders; Professional Audio Cards for computer digital audio workstations outboard; AD/DA converters; Satellite dish receivers; Compatible with S/PDIF, ADAT, DAW, Dolby Digital, DTS devices using the Toslink interface. Standard Backshell Color: Silver (Blue, Gold Yellow, Light Brown, Violet, Red available only as a special order)

Suppliers

Company
Product
Description
Supplier Links
9M Premium Optical Toslink Cable - TOSLINK9M - HAVE, Inc.
Hudson, NY, USA
9M Premium Optical Toslink Cable
TOSLINK9M
9M Premium Optical Toslink Cable TOSLINK9M
TOSLINK9M - Premium Toslink Optical Cable - 9 Meter Length We searched everywhere to offer the best Toslink cables, for you to get the highest quality performance from your equipment! You'll love the difference quality makes in your system! Toslink cables are fiber optic cables that carry Digital audio data in the form of light pulses rather than using electricity. Light pulses eliminate distortions caused by capacitance, inductance and resistance of wire cables. Features include : Gold Plated metal ends, metal ferrule protects fiber (not plastic like all the others) Fibercovered with 2 outer jackets (to prevent kinking. Finest plastic fiber available. Metal Backshell. Highly polished ends. Extremely flexible with bend radius of 17mm or greater. Connection loss <.05dB. Applications include : Dolby Digital (Dolby 5.1, 6.1, AC3, Prologic, etc.); DTS surround sound receivers; DVD players; CD players; Minidisk players and recorders; MP3 and DATrecorders; Professional Audio Cards for computer digital audio workstations outboard; AD/DA converters; Satellite dish receivers; Compatible with S/PDIF, ADAT, DAW, Dolby Digital, DTS devices using the Toslink interface. Standard Backshell Color: Silver (Blue, Gold Yellow, Light Brown, Violet, Red available only as a special order)

TOSLINK9M - Premium Toslink Optical Cable - 9 Meter Length
We searched everywhere to offer the best Toslink cables, for you to get the highest quality performance from your equipment! You'll love the difference quality makes in your system! Toslink cables are fiber optic cables that carry Digital audio data in the form of light pulses rather than using electricity. Light pulses eliminate distortions caused by capacitance, inductance and resistance of wire cables. Features include :

  • Gold Plated metal ends, metal ferrule protects fiber (not plastic like all the others)
  • Fibercovered with 2 outer jackets (to prevent kinking.
  • Finest plastic fiber available.
  • Metal Backshell.
  • Highly polished ends.
  • Extremely flexible with bend radius of 17mm or greater.
  • Connection loss <.05dB.
  • Applications include : Dolby Digital (Dolby 5.1, 6.1, AC3, Prologic, etc.); DTS surround sound receivers; DVD players; CD players; Minidisk players and recorders; MP3 and DATrecorders; Professional Audio Cards for computer digital audio workstations outboard; AD/DA converters; Satellite dish receivers; Compatible with S/PDIF, ADAT, DAW, Dolby Digital, DTS devices using the Toslink interface.
  • Standard Backshell Color: Silver (Blue, Gold Yellow, Light Brown, Violet, Red available only as a special order)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number TOSLINK9M
Product Name 9M Premium Optical Toslink Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Bus Cables for Industrial Communication, S PB 640 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket PUR, TMPU acc. to EN 50363-10-2 with matt surface
Cable Insulation acc. to EN 50290-2-23 + VDE 0819-103 (02YI1)
Cable Conductor bare copper strands AWG 24
View Details
Twisted Pair & Multicore Data Cable - 361856 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
T12243 - Canbus Cable (1 Data Pair) - T12243 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyester Foil
View Details