HAVE, Inc. 5M Premium Optical Toslink Cable TOSLINK5M

Description
TOSLINK5M - Premium Toslink Optical Cable - 5 Meter Length We searched everywhere to offer the best Toslink cables, for you to get the highest quality performance from your equipment! You'll love the difference quality makes in your system! Toslink cables are fiber optic cables that carry Digital audio data in the form of light pulses rather than using electricity. Light pulses eliminate distortions caused by capacitance, inductance and resistance of wire cables. Features include : Gold Plated metal ends, metal ferrule protects fiber (not plastic like all the others) Fibercovered with 2 outer jackets (to prevent kinking. Finest plastic fiber available. Metal Backshell. Highly polished ends. Extremely flexible with bend radius of 17mm or greater. Connection loss <.05dB. Applications include : Dolby Digital (Dolby 5.1, 6.1, AC3, Prologic, etc.); DTS surround sound receivers; DVD players; CD players; Minidisk players and recorders; MP3 and DATrecorders; Professional Audio Cards for computer digital audio workstations outboard; AD/DA converters; Satellite dish receivers; Compatible with S/PDIF, ADAT, DAW, Dolby Digital, DTS devices using the Toslink interface. Standard Backshell Color: Silver (Blue, Gold Yellow, Light Brown, Violet, Red available only as a special order)
Description
TOSLINK5M - Premium Toslink Optical Cable - 5 Meter Length We searched everywhere to offer the best Toslink cables, for you to get the highest quality performance from your equipment! You'll love the difference quality makes in your system! Toslink cables are fiber optic cables that carry Digital audio data in the form of light pulses rather than using electricity. Light pulses eliminate distortions caused by capacitance, inductance and resistance of wire cables. Features include : Gold Plated metal ends, metal ferrule protects fiber (not plastic like all the others) Fibercovered with 2 outer jackets (to prevent kinking. Finest plastic fiber available. Metal Backshell. Highly polished ends. Extremely flexible with bend radius of 17mm or greater. Connection loss <.05dB. Applications include : Dolby Digital (Dolby 5.1, 6.1, AC3, Prologic, etc.); DTS surround sound receivers; DVD players; CD players; Minidisk players and recorders; MP3 and DATrecorders; Professional Audio Cards for computer digital audio workstations outboard; AD/DA converters; Satellite dish receivers; Compatible with S/PDIF, ADAT, DAW, Dolby Digital, DTS devices using the Toslink interface. Standard Backshell Color: Silver (Blue, Gold Yellow, Light Brown, Violet, Red available only as a special order)

Suppliers

Company
Product
Description
Supplier Links
5M Premium Optical Toslink Cable - TOSLINK5M - HAVE, Inc.
Hudson, NY, USA
5M Premium Optical Toslink Cable
TOSLINK5M
5M Premium Optical Toslink Cable TOSLINK5M
TOSLINK5M - Premium Toslink Optical Cable - 5 Meter Length We searched everywhere to offer the best Toslink cables, for you to get the highest quality performance from your equipment! You'll love the difference quality makes in your system! Toslink cables are fiber optic cables that carry Digital audio data in the form of light pulses rather than using electricity. Light pulses eliminate distortions caused by capacitance, inductance and resistance of wire cables. Features include : Gold Plated metal ends, metal ferrule protects fiber (not plastic like all the others) Fibercovered with 2 outer jackets (to prevent kinking. Finest plastic fiber available. Metal Backshell. Highly polished ends. Extremely flexible with bend radius of 17mm or greater. Connection loss <.05dB. Applications include : Dolby Digital (Dolby 5.1, 6.1, AC3, Prologic, etc.); DTS surround sound receivers; DVD players; CD players; Minidisk players and recorders; MP3 and DATrecorders; Professional Audio Cards for computer digital audio workstations outboard; AD/DA converters; Satellite dish receivers; Compatible with S/PDIF, ADAT, DAW, Dolby Digital, DTS devices using the Toslink interface. Standard Backshell Color: Silver (Blue, Gold Yellow, Light Brown, Violet, Red available only as a special order)

TOSLINK5M - Premium Toslink Optical Cable - 5 Meter Length
We searched everywhere to offer the best Toslink cables, for you to get the highest quality performance from your equipment! You'll love the difference quality makes in your system! Toslink cables are fiber optic cables that carry Digital audio data in the form of light pulses rather than using electricity. Light pulses eliminate distortions caused by capacitance, inductance and resistance of wire cables. Features include :

  • Gold Plated metal ends, metal ferrule protects fiber (not plastic like all the others)
  • Fibercovered with 2 outer jackets (to prevent kinking.
  • Finest plastic fiber available.
  • Metal Backshell.
  • Highly polished ends.
  • Extremely flexible with bend radius of 17mm or greater.
  • Connection loss <.05dB.
  • Applications include : Dolby Digital (Dolby 5.1, 6.1, AC3, Prologic, etc.); DTS surround sound receivers; DVD players; CD players; Minidisk players and recorders; MP3 and DATrecorders; Professional Audio Cards for computer digital audio workstations outboard; AD/DA converters; Satellite dish receivers; Compatible with S/PDIF, ADAT, DAW, Dolby Digital, DTS devices using the Toslink interface.
  • Standard Backshell Color: Silver (Blue, Gold Yellow, Light Brown, Violet, Red available only as a special order)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number TOSLINK5M
Product Name 5M Premium Optical Toslink Cable
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
Ultra Flexible TPE 3KV 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket TPE
Cable Insulation TPE
View Details
Twisted Pair Cable - 057741-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details