HAVE, Inc. 3M Premium Optical Toslink Cable TOSLINK3M

Description
TOSLINK3M - Premium Toslink Optical Cable - 3 Meter Length We searched everywhere to offer the best Toslink cables, for you to get the highest quality performance from your equipment! You'll love the difference quality makes in your system! Toslink cables are fiber optic cables that carry Digital audio data in the form of light pulses rather than using electricity. Light pulses eliminate distortions caused by capacitance, inductance and resistance of wire cables. Features include : Gold Plated metal ends, metal ferrule protects fiber (not plastic like all the others) Fibercovered with 2 outer jackets (to prevent kinking. Finest plastic fiber available. Metal Backshell. Highly polished ends. Extremely flexible with bend radius of 17mm or greater. Connection loss <.05dB. Applications include : Dolby Digital (Dolby 5.1, 6.1, AC3, Prologic, etc.); DTS surround sound receivers; DVD players; CD players; Minidisk players and recorders; MP3 and DATrecorders; Professional Audio Cards for computer digital audio workstations outboard; AD/DA converters; Satellite dish receivers; Compatible with S/PDIF, ADAT, DAW, Dolby Digital, DTS devices using the Toslink interface. Standard Backshell Color: Silver (Blue, Gold Yellow, Light Brown, Violet, Red available only as a special order)
Description
TOSLINK3M - Premium Toslink Optical Cable - 3 Meter Length We searched everywhere to offer the best Toslink cables, for you to get the highest quality performance from your equipment! You'll love the difference quality makes in your system! Toslink cables are fiber optic cables that carry Digital audio data in the form of light pulses rather than using electricity. Light pulses eliminate distortions caused by capacitance, inductance and resistance of wire cables. Features include : Gold Plated metal ends, metal ferrule protects fiber (not plastic like all the others) Fibercovered with 2 outer jackets (to prevent kinking. Finest plastic fiber available. Metal Backshell. Highly polished ends. Extremely flexible with bend radius of 17mm or greater. Connection loss <.05dB. Applications include : Dolby Digital (Dolby 5.1, 6.1, AC3, Prologic, etc.); DTS surround sound receivers; DVD players; CD players; Minidisk players and recorders; MP3 and DATrecorders; Professional Audio Cards for computer digital audio workstations outboard; AD/DA converters; Satellite dish receivers; Compatible with S/PDIF, ADAT, DAW, Dolby Digital, DTS devices using the Toslink interface. Standard Backshell Color: Silver (Blue, Gold Yellow, Light Brown, Violet, Red available only as a special order)

Suppliers

Company
Product
Description
Supplier Links
3M Premium Optical Toslink Cable - TOSLINK3M - HAVE, Inc.
Hudson, NY, USA
3M Premium Optical Toslink Cable
TOSLINK3M
3M Premium Optical Toslink Cable TOSLINK3M
TOSLINK3M - Premium Toslink Optical Cable - 3 Meter Length We searched everywhere to offer the best Toslink cables, for you to get the highest quality performance from your equipment! You'll love the difference quality makes in your system! Toslink cables are fiber optic cables that carry Digital audio data in the form of light pulses rather than using electricity. Light pulses eliminate distortions caused by capacitance, inductance and resistance of wire cables. Features include : Gold Plated metal ends, metal ferrule protects fiber (not plastic like all the others) Fibercovered with 2 outer jackets (to prevent kinking. Finest plastic fiber available. Metal Backshell. Highly polished ends. Extremely flexible with bend radius of 17mm or greater. Connection loss <.05dB. Applications include : Dolby Digital (Dolby 5.1, 6.1, AC3, Prologic, etc.); DTS surround sound receivers; DVD players; CD players; Minidisk players and recorders; MP3 and DATrecorders; Professional Audio Cards for computer digital audio workstations outboard; AD/DA converters; Satellite dish receivers; Compatible with S/PDIF, ADAT, DAW, Dolby Digital, DTS devices using the Toslink interface. Standard Backshell Color: Silver (Blue, Gold Yellow, Light Brown, Violet, Red available only as a special order)

TOSLINK3M - Premium Toslink Optical Cable - 3 Meter Length
We searched everywhere to offer the best Toslink cables, for you to get the highest quality performance from your equipment! You'll love the difference quality makes in your system! Toslink cables are fiber optic cables that carry Digital audio data in the form of light pulses rather than using electricity. Light pulses eliminate distortions caused by capacitance, inductance and resistance of wire cables. Features include :

  • Gold Plated metal ends, metal ferrule protects fiber (not plastic like all the others)
  • Fibercovered with 2 outer jackets (to prevent kinking.
  • Finest plastic fiber available.
  • Metal Backshell.
  • Highly polished ends.
  • Extremely flexible with bend radius of 17mm or greater.
  • Connection loss <.05dB.
  • Applications include : Dolby Digital (Dolby 5.1, 6.1, AC3, Prologic, etc.); DTS surround sound receivers; DVD players; CD players; Minidisk players and recorders; MP3 and DATrecorders; Professional Audio Cards for computer digital audio workstations outboard; AD/DA converters; Satellite dish receivers; Compatible with S/PDIF, ADAT, DAW, Dolby Digital, DTS devices using the Toslink interface.
  • Standard Backshell Color: Silver (Blue, Gold Yellow, Light Brown, Violet, Red available only as a special order)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number TOSLINK3M
Product Name 3M Premium Optical Toslink Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Twisted Pair & Multicore Data Cable - 348785 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details