SONMDR7506 - SONY MDR-7506 STUDIO STANDARD PROFESSIONAL HEADPHONES More and more audio professionals are discovering the great advantages of the MDR Series of headphones! The MDR Series arestate-of-the-art headphones at a price that makes them accessible to every studio owner, musician, DJ, and sound technician, no matter what the size of the budget. All the headphones in the MDR Seriesinclude a stereo Unimatch plug for use in 1/4" and 1/8" applications. For long-term, dependable studio monitoring performance, or live broadcast applications, the MDR-7506 is your best bet.These large diaphragm, foldable headphones feature a rugged construction, a secure, highly effective closed-ear design, and a 40mm driver unit for clean, clear sound reproduction. Hear what the professionals are using and pick up a pair of Sonys MDR-7506s today! HIGHLIGHTS:
Rugged Design - proven to be reliable in toughest situations
Folding Construction - compactstorage
40mm Driver Unit - For clear high quality sound reproduction
Closed-Ear Design - comfort and reduction of external noise interference
Stereo Unimatch Plug - 1/4" and 1/8" applications
Gold Connectors and OFC Cord - reliable and stable signal connection
Supplied Soft Case - protective storage SPECIFICATIONS:
Headphone type: Sealed-ear, dynamic
SONMDR7506 - SONY MDR-7506 STUDIO STANDARD PROFESSIONAL HEADPHONES
More and more audio professionals are discovering the great advantages of the MDR Series of headphones! The MDR Series arestate-of-the-art headphones at a price that makes them accessible to every studio owner, musician, DJ, and sound technician, no matter what the size of the budget. All the headphones in the MDR Seriesinclude a stereo Unimatch plug for use in 1/4" and 1/8" applications.
For long-term, dependable studio monitoring performance, or live broadcast applications, the MDR-7506 is your best bet.These large diaphragm, foldable headphones feature a rugged construction, a secure, highly effective closed-ear design, and a 40mm driver unit for clean, clear sound reproduction.
Hear what the professionals are using and pick up a pair of Sonys MDR-7506s today!
HIGHLIGHTS:
- Rugged Design - proven to be reliable in toughest situations
- Folding Construction - compactstorage
- 40mm Driver Unit - For clear high quality sound reproduction
- Closed-Ear Design - comfort and reduction of external noise interference
- Stereo Unimatch Plug - 1/4" and 1/8" applications
- Gold Connectors and OFC Cord - reliable and stable signal connection
- Supplied Soft Case - protective storage
SPECIFICATIONS:
- Headphone type: Sealed-ear, dynamic