HAVE, Inc. Shure Dual Handheld Wireless Microphone System SHUULXP24D58

Description
SHUULXP24D58 - SHURE ULXP24D/58 DUAL HANDHELD WIRELESS SYSTEM List Price: $2124.00 Shure ULX Wireless Professional Dual Handheld System with Two ULXP4 Diversity Receivers and Two ULX2/58 Handheld Transmitters. THE WIRELESS RECEIVERS Great for both working musicians and installers. Automatic frequency Selection with group scan function Over 1400 selectable frequencies 5-segment transmitted audio signal strength meter 5-segment RF meter 3-segment transmitter battery fuel gauge Advance multi-function LCD displays group and channel Mic/Line Switch Remotable 1/2-wave antenna Frequency and volume lockout XLR and 1/4 inch output Rugged Metal Chassis 1/2 rack design THE WIRELESS TRANSMITTERS ULX2/58':s with legendary SM58 Cardioid Vocal Microphones. Consistantly the first choice of performers everywhere. Cardioid (unidirectional) dynamic Frequency response 50 to 15,000 Hz Legendary Shure quality, rugged and reliable Transmitter has adjustable Audio Gain Control Input attenuation switch-select 0dB for voice/low output, 20dB for high output 8-9 hour battery life
Description
SHUULXP24D58 - SHURE ULXP24D/58 DUAL HANDHELD WIRELESS SYSTEM List Price: $2124.00 Shure ULX Wireless Professional Dual Handheld System with Two ULXP4 Diversity Receivers and Two ULX2/58 Handheld Transmitters. THE WIRELESS RECEIVERS Great for both working musicians and installers. Automatic frequency Selection with group scan function Over 1400 selectable frequencies 5-segment transmitted audio signal strength meter 5-segment RF meter 3-segment transmitter battery fuel gauge Advance multi-function LCD displays group and channel Mic/Line Switch Remotable 1/2-wave antenna Frequency and volume lockout XLR and 1/4 inch output Rugged Metal Chassis 1/2 rack design THE WIRELESS TRANSMITTERS ULX2/58':s with legendary SM58 Cardioid Vocal Microphones. Consistantly the first choice of performers everywhere. Cardioid (unidirectional) dynamic Frequency response 50 to 15,000 Hz Legendary Shure quality, rugged and reliable Transmitter has adjustable Audio Gain Control Input attenuation switch-select 0dB for voice/low output, 20dB for high output 8-9 hour battery life

Suppliers

Company
Product
Description
Supplier Links
Shure Dual Handheld Wireless Microphone System - SHUULXP24D58 - HAVE, Inc.
Hudson, NY, USA
Shure Dual Handheld Wireless Microphone System
SHUULXP24D58
Shure Dual Handheld Wireless Microphone System SHUULXP24D58
SHUULXP24D58 - SHURE ULXP24D/58 DUAL HANDHELD WIRELESS SYSTEM List Price: $2124.00 Shure ULX Wireless Professional Dual Handheld System with Two ULXP4 Diversity Receivers and Two ULX2/58 Handheld Transmitters. THE WIRELESS RECEIVERS Great for both working musicians and installers. Automatic frequency Selection with group scan function Over 1400 selectable frequencies 5-segment transmitted audio signal strength meter 5-segment RF meter 3-segment transmitter battery fuel gauge Advance multi-function LCD displays group and channel Mic/Line Switch Remotable 1/2-wave antenna Frequency and volume lockout XLR and 1/4 inch output Rugged Metal Chassis 1/2 rack design THE WIRELESS TRANSMITTERS ULX2/58':s with legendary SM58 Cardioid Vocal Microphones. Consistantly the first choice of performers everywhere. Cardioid (unidirectional) dynamic Frequency response 50 to 15,000 Hz Legendary Shure quality, rugged and reliable Transmitter has adjustable Audio Gain Control Input attenuation switch-select 0dB for voice/low output, 20dB for high output 8-9 hour battery life

SHUULXP24D58 - SHURE ULXP24D/58 DUAL HANDHELD WIRELESS SYSTEM
List Price: $2124.00
Shure ULX Wireless Professional Dual Handheld System with Two ULXP4 Diversity Receivers and Two ULX2/58 Handheld Transmitters.
THE WIRELESS RECEIVERS

  • Great for both working musicians and installers.
  • Automatic frequency Selection with group scan function
  • Over 1400 selectable frequencies
  • 5-segment transmitted audio signal strength meter
  • 5-segment RF meter
  • 3-segment transmitter battery fuel gauge
  • Advance multi-function LCD displays group and channel
  • Mic/Line Switch
  • Remotable 1/2-wave antenna
  • Frequency and volume lockout
  • XLR and 1/4 inch output
  • Rugged Metal Chassis
  • 1/2 rack design
    THE WIRELESS TRANSMITTERS
  • ULX2/58':s with legendary SM58 Cardioid Vocal Microphones. Consistantly the first choice of performers everywhere.
  • Cardioid (unidirectional) dynamic
  • Frequency response 50 to 15,000 Hz
  • Legendary Shure quality, rugged and reliable
  • Transmitter has adjustable Audio Gain Control
  • Input attenuation switch-select 0dB for voice/low output, 20dB for high output
  • 8-9 hour battery life
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Microphones
Product Number SHUULXP24D58
Product Name Shure Dual Handheld Wireless Microphone System
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details