HAVE, Inc. Shure SM86 Cardioid Dynamic Microphone SHUSM86

Description
SHUSM86 - Shure SM86 Unidirectional Vocal Microphone. List Price: $224.00 The Shure SM86 is a unidirectional (cardioid) condenser vocal microphone for professional use in live performance. An extremely rugged microphone, the SM86 withstands the rigors of touring while delivering studio-quality sound. The tailored frequency response of the SM86 reproduces vocals with clarity. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. The built-in three-point shock mount minimizes handling noise, and a two-stagepop filter reduces wind and breath "pop" noise. The SM86 is an excellent selection for use with both stage monitors and personal in-ear monitors. Type: Condenser (electret bias) Frequency Response: 50 to 18,000 Hz Polar Pattern: Cardioid Sensitivity: (at 1,000 Hz) Open Circuit Voltage: -50 dBV/Pa (3.15 mV) (1 Pa = 94 dB SPL) Output Clipping Level: 1000 Ohm Load at 1,000Hz: +3 dBV (1.41 V) Power: Phantom Supply Requirement: 11 to 52 Vdc, positive at both pins 2 and 3 Current Drain: 5.2 mA Connector: Three-pin professional audio connector (male XLR type) Case: Dark gray enamel-painted steel with matte-finished silver colored steel grille
Description
SHUSM86 - Shure SM86 Unidirectional Vocal Microphone. List Price: $224.00 The Shure SM86 is a unidirectional (cardioid) condenser vocal microphone for professional use in live performance. An extremely rugged microphone, the SM86 withstands the rigors of touring while delivering studio-quality sound. The tailored frequency response of the SM86 reproduces vocals with clarity. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. The built-in three-point shock mount minimizes handling noise, and a two-stagepop filter reduces wind and breath "pop" noise. The SM86 is an excellent selection for use with both stage monitors and personal in-ear monitors. Type: Condenser (electret bias) Frequency Response: 50 to 18,000 Hz Polar Pattern: Cardioid Sensitivity: (at 1,000 Hz) Open Circuit Voltage: -50 dBV/Pa (3.15 mV) (1 Pa = 94 dB SPL) Output Clipping Level: 1000 Ohm Load at 1,000Hz: +3 dBV (1.41 V) Power: Phantom Supply Requirement: 11 to 52 Vdc, positive at both pins 2 and 3 Current Drain: 5.2 mA Connector: Three-pin professional audio connector (male XLR type) Case: Dark gray enamel-painted steel with matte-finished silver colored steel grille

Suppliers

Company
Product
Description
Supplier Links
Shure SM86 Cardioid Dynamic Microphone - SHUSM86 - HAVE, Inc.
Hudson, NY, USA
Shure SM86 Cardioid Dynamic Microphone
SHUSM86
Shure SM86 Cardioid Dynamic Microphone SHUSM86
SHUSM86 - Shure SM86 Unidirectional Vocal Microphone. List Price: $224.00 The Shure SM86 is a unidirectional (cardioid) condenser vocal microphone for professional use in live performance. An extremely rugged microphone, the SM86 withstands the rigors of touring while delivering studio-quality sound. The tailored frequency response of the SM86 reproduces vocals with clarity. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. The built-in three-point shock mount minimizes handling noise, and a two-stagepop filter reduces wind and breath "pop" noise. The SM86 is an excellent selection for use with both stage monitors and personal in-ear monitors. Type: Condenser (electret bias) Frequency Response: 50 to 18,000 Hz Polar Pattern: Cardioid Sensitivity: (at 1,000 Hz) Open Circuit Voltage: -50 dBV/Pa (3.15 mV) (1 Pa = 94 dB SPL) Output Clipping Level: 1000 Ohm Load at 1,000Hz: +3 dBV (1.41 V) Power: Phantom Supply Requirement: 11 to 52 Vdc, positive at both pins 2 and 3 Current Drain: 5.2 mA Connector: Three-pin professional audio connector (male XLR type) Case: Dark gray enamel-painted steel with matte-finished silver colored steel grille

SHUSM86 - Shure SM86 Unidirectional Vocal Microphone.
List Price: $224.00

The Shure SM86 is a unidirectional (cardioid) condenser vocal microphone for professional use in live performance. An extremely rugged microphone, the SM86 withstands the rigors of touring while delivering studio-quality sound. The tailored frequency response of the SM86 reproduces vocals with clarity. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. The built-in three-point shock mount minimizes handling noise, and a two-stagepop filter reduces wind and breath "pop" noise. The SM86 is an excellent selection for use with both stage monitors and personal in-ear monitors.

  • Type: Condenser (electret bias)
  • Frequency Response: 50 to 18,000 Hz
  • Polar Pattern: Cardioid
  • Sensitivity: (at 1,000 Hz) Open Circuit Voltage: -50 dBV/Pa (3.15 mV) (1 Pa = 94 dB SPL)
  • Output Clipping Level: 1000 Ohm Load at 1,000Hz: +3 dBV (1.41 V)
  • Power: Phantom Supply Requirement: 11 to 52 Vdc, positive at both pins 2 and 3 Current Drain: 5.2 mA
  • Connector: Three-pin professional audio connector (male XLR type)
  • Case: Dark gray enamel-painted steel with matte-finished silver colored steel grille
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Microphones
Product Number SHUSM86
Product Name Shure SM86 Cardioid Dynamic Microphone
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 2805698 - RS Components, Ltd.
Infineon Technologies AG
View Details
3 suppliers
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers