HAVE, Inc. Shure SM58-S Cardioid Dynamic Microphone Switched SHUSM58S

Description
SHUSM58S - Shure SM58-S Unidirectional (Cardioid) Dynamic Vocal Microphone. Switched. List Price: $130.00 THE WORLDS MOST POPULAR VOCAL MIC. The Shure SM58«: unidirectional (cardioid) dynamic vocal microphone is designed for professional vocal use in live performance, sound reinforcement, and studio recording. It has a tailored vocal response for a sound which is a world standard for singing or speech. A highly effective, built-in spherical filter minimizes wind and breath "pop" noise. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. Rugged construction, a proven shock-mount system, and a steel mesh grille ensure that even with rough handling, the SM58 will perform consistently, outdoors or indoors. FEATURES: The World Standard for Stage Vocals Shure SM58 Frequency response tailored for vocals, with brightened midrange and bass rolloff Uniform cardioid pickup pattern isolates the main sound source and minimizes background noise Pneumatic shock-mount system cuts down handling noise Effective, built-in spherical wind and pop filter Suppliedwith break-resistant stand adapter which rotates 180 degrees Legendary Shure quality, ruggedness and reliability Perfectly balanced and comfortable in the hand Switched Cardioid
Description
SHUSM58S - Shure SM58-S Unidirectional (Cardioid) Dynamic Vocal Microphone. Switched. List Price: $130.00 THE WORLDS MOST POPULAR VOCAL MIC. The Shure SM58«: unidirectional (cardioid) dynamic vocal microphone is designed for professional vocal use in live performance, sound reinforcement, and studio recording. It has a tailored vocal response for a sound which is a world standard for singing or speech. A highly effective, built-in spherical filter minimizes wind and breath "pop" noise. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. Rugged construction, a proven shock-mount system, and a steel mesh grille ensure that even with rough handling, the SM58 will perform consistently, outdoors or indoors. FEATURES: The World Standard for Stage Vocals Shure SM58 Frequency response tailored for vocals, with brightened midrange and bass rolloff Uniform cardioid pickup pattern isolates the main sound source and minimizes background noise Pneumatic shock-mount system cuts down handling noise Effective, built-in spherical wind and pop filter Suppliedwith break-resistant stand adapter which rotates 180 degrees Legendary Shure quality, ruggedness and reliability Perfectly balanced and comfortable in the hand Switched Cardioid

Suppliers

Company
Product
Description
Supplier Links
Shure SM58-S Cardioid Dynamic Microphone Switched - SHUSM58S - HAVE, Inc.
Hudson, NY, USA
Shure SM58-S Cardioid Dynamic Microphone Switched
SHUSM58S
Shure SM58-S Cardioid Dynamic Microphone Switched SHUSM58S
SHUSM58S - Shure SM58-S Unidirectional (Cardioid) Dynamic Vocal Microphone. Switched. List Price: $130.00 THE WORLDS MOST POPULAR VOCAL MIC. The Shure SM58«: unidirectional (cardioid) dynamic vocal microphone is designed for professional vocal use in live performance, sound reinforcement, and studio recording. It has a tailored vocal response for a sound which is a world standard for singing or speech. A highly effective, built-in spherical filter minimizes wind and breath "pop" noise. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. Rugged construction, a proven shock-mount system, and a steel mesh grille ensure that even with rough handling, the SM58 will perform consistently, outdoors or indoors. FEATURES: The World Standard for Stage Vocals Shure SM58 Frequency response tailored for vocals, with brightened midrange and bass rolloff Uniform cardioid pickup pattern isolates the main sound source and minimizes background noise Pneumatic shock-mount system cuts down handling noise Effective, built-in spherical wind and pop filter Suppliedwith break-resistant stand adapter which rotates 180 degrees Legendary Shure quality, ruggedness and reliability Perfectly balanced and comfortable in the hand Switched Cardioid

SHUSM58S - Shure SM58-S Unidirectional (Cardioid) Dynamic Vocal Microphone. Switched.
List Price: $130.00
THE WORLDS MOST POPULAR VOCAL MIC.

The Shure SM58«: unidirectional (cardioid) dynamic vocal microphone is designed for professional vocal use in live performance, sound reinforcement, and studio recording. It has a tailored vocal response for a sound which is a world standard for singing or speech. A highly effective, built-in spherical filter minimizes wind and breath "pop" noise. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. Rugged construction, a proven shock-mount system, and a steel mesh grille ensure that even with rough handling, the SM58 will perform consistently, outdoors or indoors.
FEATURES:

  • The World Standard for Stage Vocals
  • Shure SM58 Frequency response tailored for vocals, with brightened midrange and bass rolloff
  • Uniform cardioid pickup pattern isolates the main sound source and minimizes background noise
  • Pneumatic shock-mount system cuts down handling noise
  • Effective, built-in spherical wind and pop filter
  • Suppliedwith break-resistant stand adapter which rotates 180 degrees
  • Legendary Shure quality, ruggedness and reliability
  • Perfectly balanced and comfortable in the hand
  • Switched
  • Cardioid
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Microphones
Product Number SHUSM58S
Product Name Shure SM58-S Cardioid Dynamic Microphone Switched
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM67D128BV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details