HAVE, Inc. Sennheiser E845 Supercardioid Microphone SENE845

Description
SENE845 - Sennheiser evolution e845 Professional Supercardioid Dynamic Vocal Microphone. List Price: $229.00 Extended high frequency response and supercardioid pick-up pattern for higher signal output, cuts through high on-stage sound levels. Smooth warm tonal response and full dynamic range, with presence lift for vocal clarity and projection. Consistenton/off axis and proximity response maintain sound quality while moving, providing greater on-stage freedom. Full metal construction and extensive suspension and shock-mounting minimize handling noise and signal interference. High output performance microphone, offering power, clarity and projection FEATURES: Metal constructionã¹rugged and reliable Full dynamic range and smooth frequency responseã¹excellent signal quality Shock-mounted capsuleã¹low sensitivity to impact and handling noise Hum compensating coilã¹reduces electrical interference Neodynum ferrous magnet with boronã¹keeps mic stable regardless of climate Falcon ringã¹consistent sound over time
Description
SENE845 - Sennheiser evolution e845 Professional Supercardioid Dynamic Vocal Microphone. List Price: $229.00 Extended high frequency response and supercardioid pick-up pattern for higher signal output, cuts through high on-stage sound levels. Smooth warm tonal response and full dynamic range, with presence lift for vocal clarity and projection. Consistenton/off axis and proximity response maintain sound quality while moving, providing greater on-stage freedom. Full metal construction and extensive suspension and shock-mounting minimize handling noise and signal interference. High output performance microphone, offering power, clarity and projection FEATURES: Metal constructionã¹rugged and reliable Full dynamic range and smooth frequency responseã¹excellent signal quality Shock-mounted capsuleã¹low sensitivity to impact and handling noise Hum compensating coilã¹reduces electrical interference Neodynum ferrous magnet with boronã¹keeps mic stable regardless of climate Falcon ringã¹consistent sound over time

Suppliers

Company
Product
Description
Supplier Links
Sennheiser E845 Supercardioid Microphone - SENE845 - HAVE, Inc.
Hudson, NY, USA
Sennheiser E845 Supercardioid Microphone
SENE845
Sennheiser E845 Supercardioid Microphone SENE845
SENE845 - Sennheiser evolution e845 Professional Supercardioid Dynamic Vocal Microphone. List Price: $229.00 Extended high frequency response and supercardioid pick-up pattern for higher signal output, cuts through high on-stage sound levels. Smooth warm tonal response and full dynamic range, with presence lift for vocal clarity and projection. Consistenton/off axis and proximity response maintain sound quality while moving, providing greater on-stage freedom. Full metal construction and extensive suspension and shock-mounting minimize handling noise and signal interference. High output performance microphone, offering power, clarity and projection FEATURES: Metal constructionã¹rugged and reliable Full dynamic range and smooth frequency responseã¹excellent signal quality Shock-mounted capsuleã¹low sensitivity to impact and handling noise Hum compensating coilã¹reduces electrical interference Neodynum ferrous magnet with boronã¹keeps mic stable regardless of climate Falcon ringã¹consistent sound over time

SENE845 - Sennheiser evolution e845 Professional Supercardioid Dynamic Vocal Microphone.
List Price: $229.00

Extended high frequency response and supercardioid pick-up pattern for higher signal output, cuts through high on-stage sound levels. Smooth warm tonal response and full dynamic range, with presence lift for vocal clarity and projection. Consistenton/off axis and proximity response maintain sound quality while moving, providing greater on-stage freedom. Full metal construction and extensive suspension and shock-mounting minimize handling noise and signal interference. High output performance microphone, offering power, clarity and projection
FEATURES:

  • Metal constructionùrugged and reliable
  • Full dynamic range and smooth frequency responseùexcellent signal quality
  • Shock-mounted capsuleùlow sensitivity to impact and handling noise
  • Hum compensating coilùreduces electrical interference
  • Neodynum ferrous magnet with boronùkeeps mic stable regardless of climate
  • Falcon ringùconsistent sound over time
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Microphones
Product Number SENE845
Product Name Sennheiser E845 Supercardioid Microphone
Directivity Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details