HAVE, Inc. Panduit Releasable Cable Ties 6" PANPRT15SC

Description
Part Number: PRT1.5S-C, Product Family: Pan-Ty« Releasable Cable Ties, Product Line: Nylon Cable Ties, RoHS Compliancy Status: Compliant, Part Description: Cable Tie, Releasable, 6.3", Standard cross section.. Product Type: Cable Ties, Material: Nylon 6.6, Color: Natural
Description
Part Number: PRT1.5S-C, Product Family: Pan-Ty« Releasable Cable Ties, Product Line: Nylon Cable Ties, RoHS Compliancy Status: Compliant, Part Description: Cable Tie, Releasable, 6.3", Standard cross section.. Product Type: Cable Ties, Material: Nylon 6.6, Color: Natural

Suppliers

Company
Product
Description
Supplier Links
Panduit Releasable Cable Ties 6
Hudson, NY, USA
Panduit Releasable Cable Ties 6"
PANPRT15SC
Panduit Releasable Cable Ties 6" PANPRT15SC
Part Number: PRT1.5S-C, Product Family: Pan-Ty« Releasable Cable Ties, Product Line: Nylon Cable Ties, RoHS Compliancy Status: Compliant, Part Description: Cable Tie, Releasable, 6.3", Standard cross section.. Product Type: Cable Ties, Material: Nylon 6.6, Color: Natural

Part Number: PRT1.5S-C, Product Family: Pan-Ty« Releasable Cable Ties, Product Line: Nylon Cable Ties, RoHS Compliancy Status: Compliant, Part Description: Cable Tie, Releasable, 6.3", Standard cross section.. Product Type: Cable Ties, Material: Nylon 6.6, Color: Natural

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Ties
Product Number PANPRT15SC
Product Name Panduit Releasable Cable Ties 6"
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-249 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details