HAVE, Inc. Neutrik NPP-TB 2X24 EZ Patch Longframe Patchbay Push Termina NEUNPPTB

Description
NEUNPPTB - Neutrik NPP-TB B-Gauge Longframe Patch Panel, 2 x 24 TB (BP0316/MIL-P-642/2 Jacks. Neutrik NPP-TB Patch Panel with 2 x 24 TB (BP0316/MIL-P-642/2) jacks, programmable, push terminals, wire cross section: 0,08 . 0,5 mm² (AWG 28-20), stripping length: 5-6 mm (0,236in). Design Criteria The Neutrik TB Patch Panel is a very robust and compactly designed Patch Panel for 19" rack mount (19" x 1U) with galvanized metal housing, a built-in cable bar on the rear for securing wires. On the front side we have an attractive additional lettering facility for each channel pair with a marking strip and individual snap-on colour coding plates. The NPP is easily programmable for six switching configurations and for changing the flexible grounding system. The panel has the high quality long life gold plated Neutrik NJ6TB-V Jack for the BPO / MIL style plugs. Features & Benefits Features 2x24 Neutrik NJ6TB-V long frame 1/4" TRS jacks acc. to BPO 316 / MIL-P-641/3 Very robust and compact galvanized metal housing Eye catching channel identification through colored snap-on coding tabs 6 easily programmable switching configurations by jumpers Qualified for analog and digital signals acc. AES3, 48 kHz sampling frequency With high quality long life gold plated Neutrik jacks
Description
NEUNPPTB - Neutrik NPP-TB B-Gauge Longframe Patch Panel, 2 x 24 TB (BP0316/MIL-P-642/2 Jacks. Neutrik NPP-TB Patch Panel with 2 x 24 TB (BP0316/MIL-P-642/2) jacks, programmable, push terminals, wire cross section: 0,08 . 0,5 mm² (AWG 28-20), stripping length: 5-6 mm (0,236in). Design Criteria The Neutrik TB Patch Panel is a very robust and compactly designed Patch Panel for 19" rack mount (19" x 1U) with galvanized metal housing, a built-in cable bar on the rear for securing wires. On the front side we have an attractive additional lettering facility for each channel pair with a marking strip and individual snap-on colour coding plates. The NPP is easily programmable for six switching configurations and for changing the flexible grounding system. The panel has the high quality long life gold plated Neutrik NJ6TB-V Jack for the BPO / MIL style plugs. Features & Benefits Features 2x24 Neutrik NJ6TB-V long frame 1/4" TRS jacks acc. to BPO 316 / MIL-P-641/3 Very robust and compact galvanized metal housing Eye catching channel identification through colored snap-on coding tabs 6 easily programmable switching configurations by jumpers Qualified for analog and digital signals acc. AES3, 48 kHz sampling frequency With high quality long life gold plated Neutrik jacks

Suppliers

Company
Product
Description
Supplier Links
Neutrik NPP-TB 2X24 EZ Patch Longframe Patchbay Push Termina - NEUNPPTB - HAVE, Inc.
Hudson, NY, USA
Neutrik NPP-TB 2X24 EZ Patch Longframe Patchbay Push Termina
NEUNPPTB
Neutrik NPP-TB 2X24 EZ Patch Longframe Patchbay Push Termina NEUNPPTB
NEUNPPTB - Neutrik NPP-TB B-Gauge Longframe Patch Panel, 2 x 24 TB (BP0316/MIL-P-642/2 Jacks. Neutrik NPP-TB Patch Panel with 2 x 24 TB (BP0316/MIL-P-642/2) jacks, programmable, push terminals, wire cross section: 0,08 . 0,5 mm² (AWG 28-20), stripping length: 5-6 mm (0,236in). Design Criteria The Neutrik TB Patch Panel is a very robust and compactly designed Patch Panel for 19" rack mount (19" x 1U) with galvanized metal housing, a built-in cable bar on the rear for securing wires. On the front side we have an attractive additional lettering facility for each channel pair with a marking strip and individual snap-on colour coding plates. The NPP is easily programmable for six switching configurations and for changing the flexible grounding system. The panel has the high quality long life gold plated Neutrik NJ6TB-V Jack for the BPO / MIL style plugs. Features & Benefits Features 2x24 Neutrik NJ6TB-V long frame 1/4" TRS jacks acc. to BPO 316 / MIL-P-641/3 Very robust and compact galvanized metal housing Eye catching channel identification through colored snap-on coding tabs 6 easily programmable switching configurations by jumpers Qualified for analog and digital signals acc. AES3, 48 kHz sampling frequency With high quality long life gold plated Neutrik jacks

NEUNPPTB - Neutrik NPP-TB B-Gauge Longframe Patch Panel, 2 x 24 TB (BP0316/MIL-P-642/2 Jacks.
Neutrik NPP-TB Patch Panel with 2 x 24 TB (BP0316/MIL-P-642/2) jacks, programmable, push terminals, wire cross section: 0,08 . 0,5 mm² (AWG 28-20), stripping length: 5-6 mm (0,236in).
Design Criteria
The Neutrik TB Patch Panel is a very robust and compactly designed Patch Panel for 19" rack mount (19" x 1U) with galvanized metal housing, a built-in cable bar on the rear for securing wires. On the front side we have an attractive additional lettering facility for each channel pair with a marking strip and individual snap-on colour coding plates.
The NPP is easily programmable for six switching configurations and for changing the flexible grounding system. The panel has the high quality long life gold plated Neutrik NJ6TB-V Jack for the BPO / MIL style plugs.
Features & Benefits

  • Features 2x24 Neutrik NJ6TB-V long frame 1/4" TRS jacks acc. to BPO 316 / MIL-P-641/3
  • Very robust and compact galvanized metal housing
  • Eye catching channel identification through colored snap-on coding tabs
  • 6 easily programmable switching configurations by jumpers
  • Qualified for analog and digital signals acc. AES3, 48 kHz sampling frequency
  • With high quality long life gold plated Neutrik jacks
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Patch Panels
Product Number NEUNPPTB
Product Name Neutrik NPP-TB 2X24 EZ Patch Longframe Patchbay Push Termina
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 300198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Height in U 1
View Details
16-port Cat6 Unshielded Patch Panel - TC-P16C6  (Version 1.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 6
View Details