TE Connectivity Mini PCI Express & mSATA 1775862-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Finish : Matte Dimensions Profile Height from PCB : 5.2 MM  [.205 INCH ] Row-to-Row Spacing : .8 MM  [.031 INCH ] Stack Height : 5.2 MM  [.205 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 550 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Insertion Style : Cam-In Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Finish : Matte Dimensions Profile Height from PCB : 5.2 MM  [.205 INCH ] Row-to-Row Spacing : .8 MM  [.031 INCH ] Stack Height : 5.2 MM  [.205 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 550 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Insertion Style : Cam-In Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini PCI Express & mSATA - 1775862-2 - TE Connectivity
Berwyn, PA, United States
Mini PCI Express & mSATA
1775862-2
Mini PCI Express & mSATA 1775862-2
Body Features Primary Product Color : Black Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Finish : Matte Dimensions Profile Height from PCB : 5.2 MM  [.205 INCH ] Row-to-Row Spacing : .8 MM  [.031 INCH ] Stack Height : 5.2 MM  [.205 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 550 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Insertion Style : Cam-In Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Keys : 1
  • Number of Positions : 52
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Profile Height from PCB : 5.2 MM  [.205 INCH ]
  • Row-to-Row Spacing : .8 MM  [.031 INCH ]
  • Stack Height : 5.2 MM  [.205 INCH ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Bus Type : Mini PCI Express
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment Type : Polarization
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 550

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Insertion Style : Cam-In
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Audio & Video Connectors - 1775862-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
1775862-2
Audio & Video Connectors 1775862-2
mSATA/mini PCI-E 5.2H Type I G/F

mSATA/mini PCI-E 5.2H Type I G/F

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
1775862-2
Audio & Video Connectors 1775862-2
MINI PCI EXPRESS

MINI PCI EXPRESS

Buy Now
Card Edge Connectors - Edgeboard Connectors - 1775862-2 - 844411-1775862-2 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 1775862-2
844411-1775862-2
Card Edge Connectors - Edgeboard Connectors - 1775862-2 844411-1775862-2
Manufacturer: TE Connectivity Win Source Part Number: 844411-1775862-2 Features: 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 1775862 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 550 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A142273TR, 1775862-2-ND, A142273CT

Manufacturer: TE Connectivity
Win Source Part Number: 844411-1775862-2
Features: 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 1775862
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 550
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A142273TR, 1775862-2-ND, A142273CT

Buy Now Datasheet
Edge Connectors - 2411325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2411325
Edge Connectors 2411325
mSATA/mini PCI-E 5.2H Type I G/F

mSATA/mini PCI-E 5.2H Type I G/F

Supplier's Site
Edge Connectors - 2411326P - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2411326P
Edge Connectors 2411326P
mSATA/mini PCI-E 5.2H Type I G/F

mSATA/mini PCI-E 5.2H Type I G/F

Supplier's Site
Edge Connectors - 2411326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2411326
Edge Connectors 2411326
mSATA/mini PCI-E 5.2H Type I G/F

mSATA/mini PCI-E 5.2H Type I G/F

Supplier's Site
Edgeboard Connectors - A142273CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A142273CT-ND
Edgeboard Connectors A142273CT-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A142273TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A142273TR-ND
Edgeboard Connectors A142273TR-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
303-1775862-2
Electronic Connector 303-1775862-2
52 Pos 0.8mm Pitch 2-Row Right Angle Female Header, Gold Plated Product overview: 1775862-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1775862-2 can be used for catalog matching and distributor lookup.

52 Pos 0.8mm Pitch 2-Row Right Angle Female Header, Gold Plated Product overview: 1775862-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1775862-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 52 Pos, Smt; Card Edge Connector Type Te Connectivity - 32AH7289 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 52 Pos, Smt; Card Edge Connector Type Te Connectivity
32AH7289
Card Edge Conn, Dual Side, 52 Pos, Smt; Card Edge Connector Type Te Connectivity 32AH7289
CARD EDGE CONN, DUAL SIDE, 52 POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder; RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 52 POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder; RoHS Compliant: Yes

Supplier's Site
Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Te Connectivity - 97X7699 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Te Connectivity
97X7699
Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Te Connectivity 97X7699
CARD EDGE CONN, DUAL SIDE, 52POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 52POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 52 Pos, Smt; Card Edge Connector Type Te Connectivity - 68AH3163 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 52 Pos, Smt; Card Edge Connector Type Te Connectivity
68AH3163
Card Edge Conn, Dual Side, 52 Pos, Smt; Card Edge Connector Type Te Connectivity 68AH3163
CARD EDGE CONN, DUAL SIDE, 52 POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 52 POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Edgeboard Connectors - 1775862-2 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
1775862-2
Edgeboard Connectors 1775862-2
CONN PCI EXP MIN FML 52POS 0.031

CONN PCI EXP MIN FML 52POS 0.031

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Card Edge Connectors
1775862-2
Connectors >> Card Edge Connectors 1775862-2
0.8mm Surface Mount,Right Angle 52P SMD,P=0.8mm,Surface Mount,Right Angle Card Edge Connectors ROHS

0.8mm Surface Mount,Right Angle 52P SMD,P=0.8mm,Surface Mount,Right Angle Card Edge Connectors ROHS

Supplier's Site Datasheet
Conn Card Edge SKT 52 POS 0.8mm Solder RA SMD T/R - 792-1775862-2 - Utmel Electronic Limited
Hong Kong, China
Conn Card Edge SKT 52 POS 0.8mm Solder RA SMD T/R
792-1775862-2
Conn Card Edge SKT 52 POS 0.8mm Solder RA SMD T/R 792-1775862-2
Conn Card Edge SKT 52 POS 0.8mm Solder RA SMD T/R

Conn Card Edge SKT 52 POS 0.8mm Solder RA SMD T/R

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1775862-2 1775862-2 844411-1775862-2 2411325 A142273CT-ND 303-1775862-2 32AH7289 1775862-2 1775862-2 792-1775862-2
Product Name Mini PCI Express & mSATA Audio & Video Connectors Card Edge Connectors - Edgeboard Connectors - 1775862-2 Edge Connectors Edgeboard Connectors Electronic Connector Card Edge Conn, Dual Side, 52 Pos, Smt; Card Edge Connector Type Te Connectivity Edgeboard Connectors Connectors >> Card Edge Connectors Conn Card Edge SKT 52 POS 0.8mm Solder RA SMD T/R
Connector Type Board to Board Connector Audio / Video Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector
Termination Surface Mount Solder Solder Solder Solder
Current Rating 0.5 amps 0.5 amps
Mounting Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount Surface Mount, Right Angle Surface Mount,Right Angle Surface Mount
Unlock Full Specs
to access all available technical data