TE Connectivity Mini PCI Express & mSATA 2041119-1

Description
Body Features Ejector Location : None Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Horizontal Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 10 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Height Above PC Board (INCH) : .157 Row-to-Row Spacing : .8 MM  [.031 INCH ] Stack Height : 4 MM  [.157 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 650 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Insertion Style : Cam-In Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Ejector Location : None Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Horizontal Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 10 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Height Above PC Board (INCH) : .157 Row-to-Row Spacing : .8 MM  [.031 INCH ] Stack Height : 4 MM  [.157 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 650 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Insertion Style : Cam-In Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini PCI Express & mSATA - 2041119-1 - TE Connectivity
Berwyn, PA, United States
Mini PCI Express & mSATA
2041119-1
Mini PCI Express & mSATA 2041119-1
Body Features Ejector Location : None Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Horizontal Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 10 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Height Above PC Board (INCH) : .157 Row-to-Row Spacing : .8 MM  [.031 INCH ] Stack Height : 4 MM  [.157 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 650 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Insertion Style : Cam-In Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Ejector Location : None

Configuration Features


  • Number of Keys : 1
  • Number of Positions : 52
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 10
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Height Above PC Board (INCH) : .157
  • Row-to-Row Spacing : .8 MM  [.031 INCH ]
  • Stack Height : 4 MM  [.157 INCH ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Bus Type : Mini PCI Express
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment Type : Polarization
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 650

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Sealable : No

Termination Features


  • Insertion Style : Cam-In
  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Edge Connectors - 1865008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
1865008
Edge Connectors 1865008
TE Connectivity 2041119-1 Edge Connector

TE Connectivity 2041119-1 Edge Connector

Supplier's Site
Edge Connectors - 1864793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
1864793
Edge Connectors 1864793
TE Connectivity 2041119-1 Edge Connector

TE Connectivity 2041119-1 Edge Connector

Supplier's Site
Edgeboard Connectors - A108265DKR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A108265DKR-ND
Edgeboard Connectors A108265DKR-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A108265TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A108265TR-ND
Edgeboard Connectors A108265TR-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A108265CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A108265CT-ND
Edgeboard Connectors A108265CT-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
303-2041119-1
SMD Electronic Connector 303-2041119-1
52 Pos Card Edge Conn, LCP, RA SMD, 85C Max Product overview: 2041119-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2041119-1 can be used for catalog matching and distributor lookup.

52 Pos Card Edge Conn, LCP, RA SMD, 85C Max Product overview: 2041119-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2041119-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 2041119-1 - 849486-2041119-1 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 2041119-1
849486-2041119-1
Card Edge Connectors - Edgeboard Connectors - 2041119-1 849486-2041119-1
Manufacturer: TE Connectivity Win Source Part Number: 849486-2041119-1 Features: Position Connector Package: Reel - TR Family Name: 2041119 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A108265CT, 2266-2041119-1TR, 20411191, A108265TR, A108265DKR, -2041119-1-CSI, -2041119-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 849486-2041119-1
Features: Position Connector
Package: Reel - TR
Family Name: 2041119
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 650
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A108265CT, 2266-2041119-1TR, 20411191, A108265TR, A108265DKR, -2041119-1-CSI, -2041119-1-SI

Buy Now Datasheet
Connectors Miscellaneous - 2041119-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
2041119-1
Connectors Miscellaneous 2041119-1
Connectors Miscellaneous

Connectors Miscellaneous

Buy Now
Audio & Video Connectors - 2041119-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
2041119-1
Audio & Video Connectors 2041119-1
mSATA/mini PCI-E 4H Type I G/F

mSATA/mini PCI-E 4H Type I G/F

Buy Now
Audio & Video Connectors - 2041119-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
2041119-1
Audio & Video Connectors 2041119-1
MINI PCI EXPRESS

MINI PCI EXPRESS

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
2041119-1
Audio & Video Connectors 2041119-1
Audio & Video Connectors

Audio & Video Connectors

Buy Now
Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Te Connectivity - 98X5859 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Te Connectivity
98X5859
Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Te Connectivity 98X5859
CARD EDGE CONN, DUAL SIDE, 52POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 52POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Te Connectivity - 70AC8809 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Te Connectivity
70AC8809
Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Te Connectivity 70AC8809
CARD EDGE CONN, DUAL SIDE, 52POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 52POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Card Edge, Rcpt, 52Pos, 0.8Mm; Card Edge Connector Type Te Connectivity - 18AH0132 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Card Edge, Rcpt, 52Pos, 0.8Mm; Card Edge Connector Type Te Connectivity
18AH0132
Conn, Card Edge, Rcpt, 52Pos, 0.8Mm; Card Edge Connector Type Te Connectivity 18AH0132
CONN, CARD EDGE, RCPT, 52POS, 0.8MM; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder; RoHS Compliant: Yes

CONN, CARD EDGE, RCPT, 52POS, 0.8MM; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder; RoHS Compliant: Yes

Supplier's Site Datasheet
Edgeboard Connectors - 2041119-1 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
2041119-1
Edgeboard Connectors 2041119-1
CONN PCI EXP MIN FML 52POS 0.031

CONN PCI EXP MIN FML 52POS 0.031

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Card Edge Connectors
2041119-1
Connectors >> Card Edge Connectors 2041119-1
0.8mm Surface Mount,Right Angle 52P SMD,P=0.8mm,Surface Mount,Right Angle Card Edge Connectors ROHS

0.8mm Surface Mount,Right Angle 52P SMD,P=0.8mm,Surface Mount,Right Angle Card Edge Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2041119-1 1865008 A108265DKR-ND 303-2041119-1 849486-2041119-1 2041119-1 2041119-1 98X5859 2041119-1 2041119-1
Product Name Mini PCI Express & mSATA Edge Connectors Edgeboard Connectors SMD Electronic Connector Card Edge Connectors - Edgeboard Connectors - 2041119-1 Connectors Miscellaneous Audio & Video Connectors Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Te Connectivity Edgeboard Connectors Connectors >> Card Edge Connectors
Connector Type Board to Board Connector Card Edge Connector Audio / Video Card Edge Connector Card Edge Connector
Termination Surface Mount Solder Solder Solder
Current Rating 0.5 amps
Category Card Edge Connector
Gender Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data